EN
  • EN
  • DE
  • IT

U2270B-MFP

Part No U2270B-MFP
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID BASEREADER 125KHZ 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Series U2270B
Packaging Tube
Part Status Obsolete
Type RFID Reader
Frequency 100kHz ~ 150kHz
Voltage - Supply 8 V ~ 16 V
Temperature Range - Operating -40°C ~ 105°C
Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Win Source Part Number U2270B-MFP-384710
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U2270B-MFP CAD Model

Description

The U2270B-MFP from Microchip Technology is a state-of-the-art integrated circuit specifically designed for the automotive industry. This device is a key component in the development of reliable and efficient remote keyless entry (RKE) systems, providing convenience and enhanced security for vehicle owners.

At the heart of the U2270B-MFP is its ability to function as a multi-frequency phase shift keying (PSK) receiver, which is essential for the reception of modulated data in RKE systems. This feature allows the device to interpret signals from a vehicle's key fob, enabling actions such as locking and unlocking doors, opening the trunk, or even starting the engine remotely.

The U2270B-MFP boasts a robust design that is built to withstand the harsh conditions often encountered in automotive environments. It operates over a wide temperature range, ensuring consistent performance regardless of the weather or under-the-hood temperatures. Additionally, it is designed to be resilient against the various forms of electrical noise and interference that are common in automotive electrical systems.

One of the key advantages of the U2270B-MFP is its low power consumption. This is crucial for battery-operated devices such as key fobs, where long battery life is essential. The integrated circuit is also equipped with power-saving modes, further extending the battery life of the devices in which it is used.

The U2270B-MFP comes in a surface-mount package, making it suitable for modern, automated assembly lines. Its compact size and footprint make it an excellent choice for integration into the tight spaces typically found in automotive electronic assemblies.

In summary, the U2270B-MFP from Microchip Technology is a versatile and reliable component that enhances the functionality and performance of remote keyless entry systems in vehicles. Its durability, low power consumption, and compact design make it an ideal choice for automotive manufacturers looking to incorporate advanced electronic features into their vehicles.

You May Also Be Interested in

STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $2.7751
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4124
NXP / Nexperia
UCODE G2iL and G2iL+
Lowest to $0.2264
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Lowest to $1.3039
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-UFDFN Exposed Pad
Lowest to $3.1045
Texas Instruments
Lowest to $3.5353
NXP / Nexperia
NFC FRONTEND SUPPORTING CHALLENG / RFID Reader/Transponder IC 13.56MHz FeliCa NFC SPI 2.4V ~ 6V 64-VFBGA
Lowest to $19.1415
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.3801
STMicroelectronics
HIGH PERFORMANCE NFC UNIVERSAL D
Lowest to $5.5283

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.3207 $66.4140
48+ $2.7247 $130.7856
74+ $2.6396 $195.3304
102+ $2.5545 $260.5590
131+ $2.4693 $323.4783
176+ $2.2139 $389.6464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess