EN
  • EN
  • DE

P5CD016UE/T1AL828V

Part No P5CD016UE/T1AL828V
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CD016UE/T1AL828V / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 264KB (264K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, ISO 14443, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 16K x 8
RAM Size 7.5K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.6V
Temperature Range - Operating -25°C ~ 85°C
Base Product Number P5CD016
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346268-P5CD016UE/T1AL828V
Ultra Librarian 3D Model Ultra Librarian P5CD016UE/T1AL828V CAD Model

Description

Product Overview: P5CD016UE/T1AL828V by NXP

The P5CD016UE/T1AL828V is a cutting-edge secure microcontroller produced by NXP Semiconductors, designed to deliver high performance and robust security for a variety of applications. This product is part of NXP's renowned SmartMX family, which is widely recognized for its integration of advanced security features to safeguard against a range of sophisticated attacks.

Key Features

  • Advanced Security: The P5CD016UE/T1AL828V incorporates state-of-the-art security technologies, including a dedicated hardware firewall, true random number generator, and advanced cryptographic engines supporting RSA, ECC, and AES algorithms. These features make it an ideal choice for secure applications such as banking, e-government, and secure access control.
  • High Performance: Equipped with a high-speed processor core, this microcontroller offers exceptional performance for complex computations and fast data processing, ensuring a smooth user experience in time-sensitive applications.
  • Flexible Memory Options: With a robust memory architecture, the device provides ample storage for applications and data. The memory can be configured according to the needs of the specific application, making it a versatile solution for various market requirements.
  • Durability: NXP's commitment to quality means that the P5CD016UE/T1AL828V is designed to withstand harsh environments and provide a long operational lifespan, reducing the need for frequent replacements and maintenance.
  • Easy Integration: The microcontroller's standardized interfaces and compliance with multiple communication protocols facilitate seamless integration into existing systems, allowing for straightforward deployment and interoperability.

Applications

The P5CD016UE/T1AL828V's robust security and high-performance capabilities make it suitable for a wide range of applications, including:

  • Banking and Payment Cards
  • Identification Documents
  • Secure Access Systems
  • Public Transport Ticketing
  • Mobile Transactions

In conclusion, the P5CD016UE/T1AL828V from NXP is a highly secure and efficient microcontroller that offers a comprehensive solution for applications demanding the utmost in security and performance. Its advanced features and reliability make it a top choice for organizations looking to incorporate a trustworthy and powerful component into their security-sensitive systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess