EN
  • EN
  • DE

LPC1830FET256

Part No LPC1830FET256
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 256LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, Microwire, QEI, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 164
Program Memory Type ROMless
RAM Size 200K x 8
Voltage - Supply (Vcc/Vdd) 2.2V ~ 3.6V
Data Converters A/D 8x10bSAR; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 256-LBGA
Supplier Device Package 256-LBGA (17x17)
Base Product Number LPC1830
Standard Package 35 pcs
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8542.31.0000
Win Source Part Number 621424-LPC1830FET256
Ultra Librarian 3D Model Ultra Librarian LPC1830FET256 CAD Model

Description

NXP LPC1830FET256 Microcontroller

The LPC1830FET256 is a high-performance microcontroller designed by NXP Semiconductors, tailored for a broad range of industrial, consumer, and general computing applications. It is part of the LPC1800 series, renowned for its powerful ARM Cortex-M3 processor core, which offers exceptional processing capabilities and efficiency.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 180 MHz, providing high-efficiency computation and control capabilities.
  • Memory: Equipped with 512 KB of on-chip flash memory and 64 KB of SRAM, which enables robust and sophisticated applications without the need for external memory components.
  • Package: The LPC1830FET256 is available in a compact and space-saving 256-pin LQFP (Low-profile Quad Flat Package), ideal for space-constrained applications.
  • Connectivity: Offers a range of connectivity options including USB 2.0 Full-Speed/High-Speed, Ethernet, SPI, I2C, UART, and CAN, making it suitable for complex communication requirements.
  • Digital Peripherals: Features GPIO (General Purpose Input/Output) interfaces along with advanced peripherals such as timers, PWM (Pulse Width Modulation), and an ADC (Analog-to-Digital Converter).
  • Analog Features: Includes a high-resolution 10-bit ADC with support for multiple channels, enabling precise monitoring and control of analog signals.
  • Power Efficiency: The microcontroller is designed with power-saving modes such as Sleep, Deep-sleep, and Power-down modes to ensure energy efficiency in power-sensitive applications.
  • Security: Security features include a unique device serial number for identification and AES encryption for secure data communication.

Applications:

The LPC1830FET256's versatility makes it suitable for a wide range of applications, including:

  • Industrial Control Systems
  • Robotics and Automation
  • Medical Devices
  • Home Automation
  • Embedded Audio and Voice Recognition
  • Networking and Communications Equipment

With its robust feature set, the LPC1830FET256 is an ideal choice for developers looking for a microcontroller that offers both performance and flexibility, enabling the creation of sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9925 $65.9775
6+ $18.0452 $108.2712
9+ $17.4813 $157.3317
12+ $16.9173 $203.0076
16+ $16.3534 $261.6544
21+ $14.6617 $307.8957
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess