EN
  • EN
  • DE

AD8495ARMZ

Part No AD8495ARMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC THERMOCOUPLE A W/COMP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Thermocouple Amplifier
Input Type Differential
Output Type Analog
Operating Supply Current 250μA
Temperature Range - Operating 0°C to 50°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 008472-AD8495ARMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8495ARMZ CAD Model

Description

Product Overview: AD8495ARMZ by Analog Devices Inc.

The AD8495ARMZ is a precision K-type thermocouple amplifier with cold junction compensation from Analog Devices Inc., renowned for its high-quality signal processing components. This integrated circuit is designed to simplify the process of converting a thermocouple's small voltage to a larger, easily measurable output voltage, making it an ideal choice for temperature sensing and control applications in a wide range of industries.

Key Features

  • Precision Amplification: The AD8495ARMZ provides a precise amplification factor, ensuring accurate temperature readings from the thermocouple.
  • Cold Junction Compensation: Built-in cold junction compensation accounts for variations in the reference junction temperature, enhancing measurement accuracy.
  • Linearization: The device offers a built-in linearization feature for the K-type thermocouple, simplifying the temperature measurement process.
  • Easy Integration: Its compact MSOP (Mini Small Outline Package) allows for easy integration into various circuit designs without taking up significant board space.
  • Wide Temperature Range: The AD8495ARMZ is capable of operating over a wide temperature range, suitable for diverse environmental conditions.
  • Low Power Consumption: This amplifier is designed for low power operation, making it suitable for battery-powered or energy-efficient systems.

Applications

The AD8495ARMZ is versatile and can be used in numerous applications, including:

  • Industrial temperature control systems
  • Data acquisition systems
  • Consumer appliances
  • Automotive diagnostics and monitoring
  • Medical equipment
  • Environmental monitoring

Technical Specifications

The AD8495ARMZ offers the following technical specifications:

  • Supply Voltage: 3 V to 15 V
  • Output Voltage: Analog voltage proportional to temperature
  • Package: 8-lead MSOP
  • Temperature Range: -40°C to +125°C

With its precision, reliability, and ease of use, the AD8495ARMZ from Analog Devices Inc. stands out as a preferred choice for engineers and designers looking to integrate temperature measurement into their systems.

You May Also Be Interested in

Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess