EN
  • EN
  • DE

EVAL-AD2S1205SDZ

Part No EVAL-AD2S1205SDZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR AD2S1205 / AD2S1205 Resolver-to-Digital Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Interface
Function Resolver-to-Digital
Embedded No
Utilized IC / Part AD2S1205
Primary Attributes 12-Bit Resolution, 1250 rps Max or 1024 Pulses/Rev.
Supplied Contents Board(s)
Base Product Number AD2S1205
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-EVAL-AD2S1205SDZ,EVALAD2S1205SDZ,EVAL-AD2S1205SDZ-ND,505-EVAL-AD2S1205SDZ
Standard Package 1
Win Source Part Number 1155187-EVAL-AD2S1205SDZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD2S1205SDZ CAD Model

Description

EVAL-AD2S1205SDZ Evaluation Board from Analog Devices Inc.

The EVAL-AD2S1205SDZ is a comprehensive evaluation platform designed for the AD2S1205, which is a high-performance, 12-bit resolution variable resolution, monolithic resolver-to-digital converter (RDC) from Analog Devices Inc. This product is tailored specifically for applications that require high dynamic performance, such as servo drives and electric vehicle powertrains. The EVAL-AD2S1205SDZ allows designers and engineers to thoroughly assess the capabilities of the AD2S1205 RDC in their specific application environments.

At the heart of the evaluation board is the AD2S1205 chip, which stands out with its ability to provide a complete position, velocity, and acceleration output by directly interfacing with resolver sensors. The RDC supports a wide tracking rate of up to 3125 rps (revolutions per second), making it suitable for high-speed motor control applications. Additionally, it boasts an excitation frequency range of 2 kHz to 20 kHz, providing flexibility in various control systems.

The EVAL-AD2S1205SDZ is designed with user accessibility in mind. It includes a 16-bit parallel interface for easy connection to a host processor or a data acquisition system. The evaluation board also features multiple test points and a provision for various configuration settings, which facilitate comprehensive testing and performance analysis.

For enhanced functionality, the board comes equipped with a reference signal buffer, fault detection circuitry, and a programmable input gain amplifier. These features ensure reliable and accurate resolver-to-digital conversion even in the most demanding industrial environments. The fault detection circuitry is particularly useful for safety-critical applications as it provides an immediate indication of any system anomalies.

The EVAL-AD2S1205SDZ is accompanied by detailed documentation, including a user guide that outlines setup instructions, configuration options, and operational guidelines. This information is crucial for users to maximize the potential of the AD2S1205 and to streamline the process of integrating the RDC into their systems.

Overall, the EVAL-AD2S1205SDZ evaluation board from Analog Devices Inc. is an essential tool for engineers who require a high-accuracy, robust solution for resolver-to-digital conversion in their motor control and positioning systems.

You May Also Be Interested in

Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess