EN
  • EN
  • DE

ATXMEGA128A3-AU

Part No ATXMEGA128A3-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 128KB FLSH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® A3
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 50
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number ATXMEGA128
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 567018-ATXMEGA128A3-AU
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128A3-AU CAD Model

Description

Microchip Technology's ATXMEGA128A3-AU Product Overview

The ATXMEGA128A3-AU is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology, designed to offer an optimal balance of processing power and energy efficiency for a wide range of applications. This microcontroller is part of the AVR® XMEGA® A3 series, which is renowned for its advanced features and capabilities that cater to the needs of engineers and developers in the embedded systems industry.

Key Features:

  • Advanced RISC Architecture: The ATXMEGA128A3-AU operates on an enhanced AVR XMEGA CPU with up to 32 MIPS throughput at 32MHz. It supports a true 16/8-bit architecture with a wide range of instructions for maximum efficiency.
  • Memory Capacity: It boasts 128KB of in-system self-programmable flash, 8KB boot code section, 2KB EEPROM, and 8KB internal SRAM, providing ample space for complex applications.
  • Rich Peripheral Set: This microcontroller includes a variety of peripherals such as four serial communication modules, eight 16-bit timers/counters, a 16-channel, 12-bit analog-to-digital converter, and two analog comparators, among others.
  • Power Efficiency: The device features multiple power-saving modes and a power management system that helps reduce consumption during idle or active states.
  • Robust Security: With features like a unique device ID and a secure memory barrier, the ATXMEGA128A3-AU ensures secure data and code storage.
  • Packaging: The microcontroller comes in a 64-pin TQFP package, which is suitable for space-constrained applications.

Applications:

The ATXMEGA128A3-AU is versatile and can be used in a variety of applications, including industrial control systems, medical devices, automotive systems, and consumer electronics. Its robust feature set also makes it ideal for sensor management, advanced motor control, and networking tasks within embedded systems.

Summary:

In summary, the ATXMEGA128A3-AU from Microchip Technology is a powerful microcontroller that offers a perfect blend of performance, power efficiency, and advanced features, making it an excellent choice for engineers looking to develop sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1292 $57.3876
7+ $15.6957 $109.8699
10+ $15.2052 $152.0520
14+ $14.7148 $206.0072
18+ $14.2243 $256.0374
24+ $12.7528 $306.0672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess