EN
  • EN
  • DE

AT87C58X2-SLSUM

Part No AT87C58X2-SLSUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 87C
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 80C51
Core Size 8-Bit
Speed 40/20MHz
Connectivity UART/USART
Peripherals POR, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT87C58X2
Standard Package 66 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566050-AT87C58X2-SLSUM
Ultra Librarian 3D Model Ultra Librarian AT87C58X2-SLSUM CAD Model

Description

The AT87C58X2-SLSUM is a high-performance microcontroller from Microchip Technology, designed to offer an optimal balance of power efficiency and computing capability. This device is part of Microchip's renowned 8051 microcontroller family, which has been widely recognized for its robustness and reliability in a multitude of applications.

The AT87C58X2-SLSUM operates at a voltage range that ensures flexibility in both power-sensitive and standard applications. It is equipped with a variety of features that make it a versatile choice for designers. These features include:

  • Increased Program Memory: With its expanded memory, this microcontroller can handle complex programs and tasks, making it suitable for advanced control systems.
  • Enhanced I/O Capabilities: A wide range of input/output ports allows for easy interfacing with peripheral devices, providing greater control and connectivity options for various applications.
  • Power Management: The AT87C58X2-SLSUM includes power-saving modes that reduce power consumption during idle periods, extending the life of battery-operated devices.
  • High-Speed Operation: The device is capable of operating at high frequencies, which translates to faster processing times and improved performance in time-critical tasks.

Designed for a seamless integration into your existing architecture, the AT87C58X2-SLSUM comes in a robust package that ensures longevity and durability. Its compatibility with the 8051 instruction set also means that it can easily integrate with existing software and development tools, reducing development time and cost.

Applications for the AT87C58X2-SLSUM are diverse and include industrial control systems, automotive electronics, consumer electronics, and communication devices. Its adaptability and power make it an ideal choice for engineers and designers looking to create sophisticated systems that require a reliable microcontroller at their core.

Microchip Technology's commitment to quality ensures that the AT87C58X2-SLSUM microcontroller is a dependable and cost-effective solution for your control and processing needs, backed by the company's extensive support and resources.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8050 $58.0500
25+ $4.7632 $119.0800
38+ $4.6142 $175.3396
52+ $4.4652 $232.1904
67+ $4.3162 $289.1854
90+ $3.8704 $348.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess