EN
  • EN
  • DE
  • IT

TPA0253DGQG4

Part No TPA0253DGQG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 1-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 1W MONO 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels at Load 1W x 1 at 8Ohm; 85mW x 2 at 32Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 10-MSOP-PowerPad
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Family Part Number TPA0253
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1271763-TPA0253DGQG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA0253DGQG4 CAD Model

Description

The TPA0253DGQG4 is a high-fidelity audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is tailored for efficient and high-quality sound amplification in a variety of consumer electronics applications, including televisions, desktop speakers, and portable audio devices.

Key Features:

  • Output Power: The TPA0253DGQG4 delivers an impressive output power, providing robust audio performance for its size.
  • Efficiency: With an advanced Class-D operation, it offers a high level of power efficiency, which is essential for battery-operated devices, helping to extend their usage time.
  • Audio Quality: Texas Instruments has engineered the TPA0253DGQG4 to produce clear, high-quality sound with minimal distortion, ensuring an excellent audio experience for end-users.
  • Heat Dissipation: The device operates with reduced heat generation, which not only conserves energy but also enhances the longevity of the product by minimizing thermal stress on the components.
  • Compact Form Factor: The TPA0253DGQG4 comes in a space-saving package, making it an ideal choice for applications where PCB real estate is at a premium.
  • Integrated Protection: It includes features such as over-current, over-temperature, and under-voltage protection, safeguarding the device against common electrical faults.

Applications:

The versatility of the TPA0253DGQG4 allows it to be used across a broad range of audio applications. Its compact size and high efficiency make it particularly well-suited for portable audio devices, while its power capability allows it to drive speakers in larger systems such as home entertainment units and computer audio setups.

Technical Specifications:

  • Manufacturer: Texas Instruments
  • Product Category: Class-D Audio Amplifier
  • Output Type: 1-Channel Mono or 2-Channel Stereo
  • Package / Case: 48-TQFP
  • Mounting Style: Surface Mount
  • Operating Temperature Range: -40°C to +85°C
  • THD+N: Low Total Harmonic Distortion plus Noise
  • Supply Voltage: Operates at various supply voltages, accommodating a range of power sources.

Overall, the TPA0253DGQG4 from Texas Instruments represents a blend of performance, efficiency, and versatility, making it an excellent audio amplification solution for modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0023 $50.0575
61+ $1.6430 $100.2230
95+ $1.5916 $151.2020
130+ $1.5403 $200.2390
168+ $1.4889 $250.1352
225+ $1.3349 $300.3525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 323 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess