EN
  • EN
  • DE

LM26CIM5X-TPA

Part No LM26CIM5X-TPA
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Trip Temperature Threshold Hot
Switching Temperature 85°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 16μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197855-LM26CIM5X-TPA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking, Signal Processing, Automation & Process Control, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian LM26CIM5X-TPA CAD Model

Description

The LM26CIM5X-TPA is a precision temperature sensor from Texas Instruments, designed to meet a wide array of thermal monitoring requirements. This exceptional sensor is housed in a compact SOT-23 package, making it suitable for space-constrained applications across various industries.

Key Features

  • Accuracy: The LM26CIM5X-TPA offers an impressive accuracy of ±3°C, ensuring reliable temperature readings for critical applications.
  • Programmable Temperature Threshold: Users can program the desired temperature threshold to trigger an alert, allowing for proactive thermal management.
  • Low Power Consumption: Designed for efficiency, this sensor maintains a low operating current, making it ideal for battery-powered devices.
  • Supply Voltage Range: It operates over a wide supply voltage range, from 2.7V to 5.5V, providing flexibility in system design.
  • Output Type: The device features an open-drain output, which can be easily interfaced with other components within a system.

Applications

The LM26CIM5X-TPA is versatile and can be used in various applications, such as:

  • System thermal management in computing devices
  • Over-temperature protection in consumer electronics
  • Environmental monitoring and HVAC systems
  • Industrial equipment monitoring
  • Battery management systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM26CIM5X-TPA is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance in even the most demanding conditions.

Easy Integration

With its small footprint and straightforward interface, the LM26CIM5X-TPA is easy to integrate into existing and new designs, simplifying the development process and accelerating time to market for products requiring accurate temperature monitoring.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Maxim Integrated
Need more? Email Us
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $1.8619
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5859 $55.5065
80+ $1.3013 $104.1040
120+ $1.2606 $151.2720
165+ $1.2200 $201.3000
215+ $1.1793 $253.5495
285+ $1.0573 $301.3305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess