EN
  • EN
  • DE
  • IT

AT89C51RB2-3CSIM

Part No AT89C51RB2-3CSIM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 40PDIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 80C51
Core Size 8-Bit
Speed 60MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIL
Base Product Number AT89C51
Standard Package 9 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566101-AT89C51RB2-3CSIM
Ultra Librarian 3D Model Ultra Librarian AT89C51RB2-3CSIM CAD Model

Description

Microchip Technology AT89C51RB2-3CSIM Microcontroller

The AT89C51RB2-3CSIM is a high-performance microcontroller from Microchip Technology, designed to offer a robust blend of features for embedded systems requiring low power consumption, high code density, and versatile interfacing capabilities. This device is based on the industry-standard 80C51 architecture, which ensures ease of integration and a wide range of development tools compatibility.

With its fully static operation and a clock frequency of up to 60 MHz, the AT89C51RB2-3CSIM provides outstanding computational power that is well-suited for applications that demand swift and efficient processing. The microcontroller comes with 32KB of flash memory, which is ideal for storing large application programs and data. The flash memory is also in-system programmable, allowing for convenient firmware updates and code modifications directly in the field.

The AT89C51RB2-3CSIM features 1KB of RAM, providing sufficient space for temporary data storage and stack operations. It also includes several additional functionalities such as a dual data pointer, a versatile 16-bit timer/counter, a watchdog timer, and a serial communication controller supporting various protocols like UART, SPI, and I²C, making it highly adaptable for complex communication tasks.

For enhanced user interface capabilities, this microcontroller supports up to eight interrupt sources with four priority levels, allowing designers to manage multiple tasks efficiently. The device also offers a wide operating voltage range from 2.7V to 5.5V, catering to both low-power and standard-power applications.

Furthermore, the AT89C51RB2-3CSIM is equipped with power management features such as Idle and Power-down modes, which are crucial for battery-operated devices where energy efficiency is paramount. The Power-down mode, in particular, can significantly reduce power consumption when the microcontroller is not in active use.

Enclosed in a 44-lead TQFP package, the AT89C51RB2-3CSIM is not only powerful but also compact, making it suitable for space-constrained applications. Whether it's for industrial control systems, consumer electronics, or IoT devices, this microcontroller from Microchip Technology is engineered to deliver reliable performance and adaptability to meet the diverse needs of modern embedded designs.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess