EN
  • EN
  • DE

AK4619VN

Part No AK4619VN
Manufacturer Asahi Kasei Microsystems
Catalog Interface - CODECs
Description CODEC 24BIT 4AD/4DA 192KHZ TDM / Audio Interface 24 b, 32 b I²C, I²S, PCM, SPI 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Asahi Kasei Microdevices/AKM
Package Tape & Reel
Type Audio
Data Interface I²C, I²S, PCM, SPI
Resolution (Bits) 24 b, 32 b
Number of ADCs / DACs 4 / 4
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 95 / 91
Dynamic Range, ADCs / DACs (db) Typ 106 / 108
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 974-AK4619VNDKR,AK4619VN-L,974-AK4619VNTR,974-AK4619VNCT
Standard Package 1,000
Win Source Part Number 973046-AK4619VN
Ultra Librarian 3D Model Ultra Librarian AK4619VN CAD Model

Description

The Asahi Kasei Microsystems 973046-AK4619VN is an audio type integrated circuit (IC) that is designed for use in interface - CODECs.

  • Data Interface: I²C, I²S, PCM, SPI
  • Voltage - Supply, Analog: 3V to 3.6V
  • Voltage - Supply, Digital: 1.7V to 3.6V
  • Resolution: 24 b and 32 b
  • Number of ADCs / DACs: 4 / 4
  • Type: Sigma Delta
  • S/N Ratio, ADCs / DACs (db) Typ: 95 / 91
  • Dynamic Range, ADCs / DACs (db) Typ: 106 / 108
  • Package: 32-WFQFN Exposed Pad package
  • Mounting Type: Surface Mountable
  • Operating Temperature Range: -40°C to 105°C
  • MSL Level: 2 (1 Year)
  • HTSUS code: 8542.39.0001

You May Also Be Interested in

Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1778 $50.1336
30+ $3.4279 $102.8370
46+ $3.3208 $152.7568
63+ $3.2137 $202.4631
81+ $3.1066 $251.6346
108+ $2.7852 $300.8016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess