EN
  • EN
  • DE

AT91SAM7S512-AU

Part No AT91SAM7S512-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 512KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM7S
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM7®
Core Size 16/32-Bit
Speed 55MHz
Connectivity I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 32
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 1.95V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number AT91SAM7S512
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566255-AT91SAM7S512-AU
Ultra Librarian 3D Model Ultra Librarian AT91SAM7S512-AU CAD Model

Description

Microchip Technology AT91SAM7S512-AU Microcontroller

The AT91SAM7S512-AU is a high-performance microcontroller from Microchip Technology, which is designed to cater to a wide range of embedded applications. This versatile microcontroller is based on the powerful ARM7TDMI processor core, providing users with a perfect blend of speed and energy efficiency.

Key Features:

  • Core: ARM7TDMI running up to 55MHz
  • Memory: 512KB of high-speed Flash and 64KB of SRAM
  • USB Connectivity: Full Speed (12 Mbit/s) USB 2.0 Device port with embedded transceiver
  • Serial Communication: Two USARTs, SPI, SSC, and TWI (I2C)
  • Timers: Three 16-bit Timer Counters and a PWM controller
  • Analog-to-Digital Converter: 10-bit resolution with up to 8 channels
  • Power Management: Embedded voltage regulator for single supply operation and power-saving modes
  • I/O Lines: Up to 32 programmable I/O lines
  • Debugging: JTAG IEEE std 1149.1s compliant interface for in-system debugging
  • Package: LQFP package with 64 pins

The AT91SAM7S512-AU is designed for demanding applications that require robust serial communication interfaces, including industrial control systems, point-of-sale terminals, and medical devices. Its integrated USB functionality allows for easy connectivity with computers and other USB host devices.

Furthermore, the comprehensive set of peripherals such as timers, PWM, and ADC, along with the generous amount of memory, makes this microcontroller an excellent choice for complex tasks that require real-time control and high data throughput.

With its power management features, the AT91SAM7S512-AU is also well-suited for battery-operated devices where power efficiency is crucial. The embedded voltage regulator simplifies the power supply design, enabling the microcontroller to operate over a wide range of voltages.

For developers, the JTAG interface provides a convenient way to program and debug the microcontroller in-system, thereby streamlining the development process. The AT91SAM7S512-AU's combination of performance, connectivity, and flexibility makes it a go-to choice for engineers and designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8882 $65.3292
13+ $8.9339 $116.1407
21+ $8.6548 $181.7508
28+ $8.3756 $234.5168
36+ $8.0965 $291.4740
48+ $7.2589 $348.4272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess