EN
  • EN
  • DE

MC33PF8100A0ES

Part No MC33PF8100A0ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications High Performance i.MX 8, S32x Processor Based
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Base Product Number MC33PF8100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-14765,935354255557
Standard Package 260
Win Source Part Number 1162404-MC33PF8100A0ES
Ultra Librarian 3D Model Ultra Librarian MC33PF8100A0ES CAD Model

Description

Introducing the MC33PF8100A0ES Power Management Integrated Circuit from NXP

The MC33PF8100A0ES is a state-of-the-art power management integrated circuit (PMIC) designed by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This advanced PMIC is tailored to meet the rigorous power requirements of high-performance automotive and industrial applications, providing reliable and efficient power delivery to ensure optimal system performance.

Key Features:

  • Integrated Power Solution: The MC33PF8100A0ES integrates multiple power control functions into a single package, reducing system complexity and enhancing overall reliability.
  • High Efficiency: With its advanced design, this PMIC ensures high-efficiency power conversion, which is crucial for minimizing heat generation and power loss in demanding applications.
  • Flexible Power Configurations: It offers a wide array of configurable options, including multiple switch-mode and linear regulators, to meet the diverse power requirements of different system components.
  • Robust Protection Features: The device includes overvoltage, undervoltage, overcurrent, and thermal protection circuits, safeguarding your system against common electrical hazards.
  • Automotive Grade: Designed to comply with stringent automotive standards, the MC33PF8100A0ES is suitable for use in vehicles and other applications where reliability under harsh conditions is paramount.
  • I2C Interface: The built-in I2C interface allows for easy programming and monitoring of the PMIC, enabling real-time adjustments and diagnostics.

Applications:

The versatility of the MC33PF8100A0ES makes it ideal for a wide range of applications, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • Automotive Instrument Clusters
  • Industrial Control Systems

With its robust design and comprehensive feature set, the MC33PF8100A0ES PMIC from NXP is an excellent choice for designers looking to enhance power management capabilities in their next-generation automotive and industrial systems. Its ability to deliver stable, efficient power in a compact form factor makes it a valuable component in any advanced electronic design.

For detailed specifications and application support, visit NXP's official website or contact their customer support team. The MC33PF8100A0ES is not just a component; it's a solution that drives your systems to operate at their peak performance.

You May Also Be Interested in

Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
STMicroelectronics
DISCRETE
Lowest to $4.4879

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1175 $60.5875
12+ $9.9426 $119.3112
18+ $9.6319 $173.3742
25+ $9.3212 $233.0300
33+ $9.0105 $297.3465
43+ $8.0785 $347.3755
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,090 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess