EN
  • EN
  • DE

STWLC38JR

Part No STWLC38JR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description DISCRETE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Series -
Package Bulk
Product Status Active
Applications Wireless Power Receiver
Current - Supply -
Voltage - Supply 4V ~ 12V
Mounting Type Surface Mount
Package / Case 40-UFBGA, WLCSP
Supplier Device Package 40-WLCSP (2.13x3.33)
REACH Status REACH Unaffected
Win Source Part Number 1372489-STWLC38JR
Ultra Librarian 3D Model Ultra Librarian STWLC38JR CAD Model

Description

STWLC38JR - Wireless Power Receiver from STMicroelectronics

The STWLC38JR is a highly integrated wireless power receiver solution from STMicroelectronics, designed to provide a flexible and efficient wireless charging experience for a wide range of applications. This advanced device is capable of receiving wireless power through inductive coupling and is compliant with the Qi standard for wireless power transfer, established by the Wireless Power Consortium (WPC).

With its compact form factor and low external component count, the STWLC38JR is an ideal choice for space-constrained applications such as smartphones, tablets, wearables, and medical devices. It supports an input voltage range tailored to the needs of modern electronics, ensuring compatibility with various transmitters and charging pads available on the market.

The device features an integrated synchronous rectifier and a low-dropout regulator (LDO), which work together to maximize efficiency and minimize energy loss during power conversion. This results in faster charging times and reduced heat generation, enhancing the overall user experience and device safety.

One of the key advantages of the STWLC38JR is its advanced communication protocol that allows for bi-directional communication between the receiver and the transmitter. This feature enables the receiver to negotiate power requirements dynamically, ensuring optimal charging for each specific device. Additionally, it supports Foreign Object Detection (FOD), which enhances safety by preventing power transfer when a metal object is detected between the charger and the device.

For developers and designers, STMicroelectronics provides comprehensive support, including evaluation boards and design tools, to facilitate the integration of the STWLC38JR into their products. The device also includes over-temperature and over-voltage protection features, ensuring reliable operation under various conditions.

Overall, the STWLC38JR represents a state-of-the-art solution for wireless power reception, combining high efficiency, advanced features, and ease of integration to meet the needs of the most demanding wireless charging applications.

You May Also Be Interested in

NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
NXP / Nexperia
PF1510
Lowest to $4.5143
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4879 $58.3427
32+ $3.6824 $117.8368
49+ $3.5673 $174.7977
67+ $3.4523 $231.3041
87+ $3.3372 $290.3364
116+ $2.9919 $347.0604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,995 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess