EN
  • EN
  • DE

STPMIC1BPQR

Part No STPMIC1BPQR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description 14 OUTPUT RAILS PMIC 4 ADJUSTABL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Applications General Purpose
Current - Supply -
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 44-WFQFN Exposed Pad
Supplier Device Package 44-WFQFN (5x6)
Base Product Number STPMIC1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373127-STPMIC1BPQR
Ultra Librarian 3D Model Ultra Librarian STPMIC1BPQR CAD Model

Description

The STPMIC1BPQR from STMicroelectronics is a highly integrated power management integrated circuit (PMIC) designed to deliver a comprehensive power solution for various applications. This advanced component is particularly suitable for powering advanced system-on-chips (SoCs) in a range of electronic devices, including smartphones, tablets, and other portable consumer electronics, as well as industrial and automotive systems.

Key Features

  • Multiple Power Outputs: The STPMIC1BPQR provides a multitude of power outputs, including four highly efficient step-down switching converters, one boost converter, and six low-dropout regulators (LDOs). This array of outputs ensures a versatile power supply for various subsystems within a device.
  • Integrated Power Switches: The PMIC features integrated power switches for the step-down converters, which helps to minimize the external component count and simplify the overall design.
  • Programmable Output Voltage: The output voltage of each regulator is programmable, allowing for precise power delivery tailored to the specific requirements of the connected components.
  • Power Sequencing: It includes advanced power sequencing capabilities, ensuring that each subsystem is powered on and off in the correct order to protect sensitive electronics and enhance system stability.

Advanced Protection Features

  • Overcurrent Protection: The STPMIC1BPQR is equipped with overcurrent protection, which prevents damage to the PMIC and the device it powers in the event of a current overload.
  • Thermal Shutdown: The thermal shutdown feature ensures the PMIC automatically turns off if it exceeds a certain temperature threshold, protecting the device from overheating.
  • Under-voltage Lockout (UVLO): The UVLO feature prevents the PMIC from operating under conditions where the input voltage is insufficient, which could lead to unstable performance or damage.

Flexible and Efficient Design

The STPMIC1BPQR is designed for flexibility, supporting a wide range of input voltages and capable of operating efficiently across various conditions. Its small package size and integrated features make it an ideal choice for space-constrained applications, while its advanced power management capabilities ensure optimized power usage and extended battery life in portable devices.

Applications

With its robust feature set and versatile power delivery options, the STPMIC1BPQR is an excellent choice for a broad spectrum of applications, including but not limited to mobile devices, portable media players, network equipment, and IoT devices.

You May Also Be Interested in

Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
NXP / Nexperia
PF1510
Lowest to $4.5143
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess