EN
  • EN
  • DE

MC33FS6513CAE

Part No MC33FS6513CAE
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Active
Applications System Basis Chip
Current - Supply -
Voltage - Supply 1V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33FS6513
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352877-MC33FS6513CAE
Ultra Librarian 3D Model Ultra Librarian MC33FS6513CAE CAD Model

Description

The MC33FS6513CAE is a state-of-the-art automotive safety system basis chip (SBC) developed by NXP Semiconductors, a leader in automotive electronics. This integrated circuit is designed to support the increasing demand for safety and reliability in modern vehicles, offering a robust solution for power supply and communication on automotive safety platforms.

Key Features

  • High Integration: The MC33FS6513CAE integrates several key functions, including a voltage regulator, watchdog timer, and a CAN transceiver, which simplifies the design and reduces the overall component count in automotive safety systems.
  • Advanced Safety: With its built-in fail-safe features, the device ensures a high level of safety by monitoring system parameters and taking appropriate actions if any abnormal conditions are detected.
  • Flexibility: The device is highly configurable, allowing designers to tailor its functionality to meet the specific needs of various automotive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MC33FS6513CAE helps reduce the overall energy consumption of the automotive safety system, which is particularly beneficial for electric and hybrid vehicles.

Applications

The MC33FS6513CAE is ideal for a wide range of automotive applications, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Electronic Power Steering (EPS)
  • Anti-lock Braking Systems (ABS)
  • Airbag Control Units
  • Body Control Modules

Technical Specifications

The device boasts an impressive set of technical specifications that make it suitable for the rigorous demands of automotive safety systems:

  • Operating Voltage Range: Designed to operate over a wide range of input voltages to accommodate various automotive battery conditions.
  • Temperature Range: Capable of operating in extreme temperature conditions, ensuring reliability in all environments.
  • Communication Interfaces: Includes a high-speed CAN transceiver for reliable communication with other components in the vehicle's network.

In conclusion, the MC33FS6513CAE by NXP is a highly reliable and versatile SBC that meets the stringent requirements of the automotive industry. Its integration of multiple functions into a single package makes it an ideal choice for manufacturers looking to enhance the safety and efficiency of their automotive safety systems.

You May Also Be Interested in

Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7943 $56.3829
7+ $15.4210 $107.9470
11+ $14.9391 $164.3301
14+ $14.4572 $202.4008
18+ $13.9753 $251.5554
24+ $12.5295 $300.7080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess