EN
  • EN
  • DE

MCP617-I/MS

Part No MCP617-I/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 190KHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.08 V/μs
Gain Bandwidth Product (GBP) 190kHz
Current - Input Bias 15nA
Voltage - Input Offset 150μV
Operating Supply Current 19μA
Channel Output Current 17mA
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1075209-MCP617-I/MS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP617-I/MS CAD Model

Description

Microchip Technology's MCP617-I/MS Operational Amplifier

The MCP617-I/MS is a high-precision operational amplifier (op-amp) from the renowned manufacturer Microchip Technology, designed to cater to a wide range of electronic applications requiring low power consumption and stable performance. This particular component is part of Microchip's MCP617 series and is packaged in an 8-pin MSOP (Mini Small Outline Package) that offers a compact footprint suitable for space-constrained applications.

Key Features

  • Low Input Offset Voltage: The MCP617-I/MS boasts a low input offset voltage, which ensures accuracy in signal amplification and is vital for precision applications.
  • Extended Temperature Range: This operational amplifier can operate over an extended temperature range, making it suitable for industrial and automotive applications that may experience harsh environmental conditions.
  • Single-Supply Operation: It is capable of single-supply operation, ranging from 2.5V to 5.5V, which allows for simplified power supply design and compatibility with a variety of systems, including battery-operated devices.
  • Low Quiescent Current: The MCP617-I/MS is designed to draw a low quiescent current, making it an excellent choice for battery-powered and portable devices where power efficiency is critical.
  • Rail-to-Rail Output: Featuring a rail-to-rail output, the op-amp can drive signals to either power supply rail, maximizing the dynamic range in single-supply applications.

Applications

The versatility of the MCP617-I/MS operational amplifier makes it ideal for a wide array of applications, including:

  • Signal Conditioning
  • Data Acquisition Systems
  • Analog Filters
  • Portable Instrumentation
  • Test and Measurement Equipment

With its precision specifications and robust design, the MCP617-I/MS from Microchip Technology stands out as a reliable choice for engineers and designers looking to enhance their electronic systems' performance. Its compatibility with various supply voltages and low-power operation makes it a versatile component for integrating into both existing and new designs.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1873 $50.3079
49+ $2.0489 $100.3961
76+ $1.9797 $150.4572
109+ $1.8412 $200.6908
142+ $1.7720 $251.6240
177+ $1.7028 $301.3956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,232 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess