EN
  • EN
  • DE

TPS25833QWRHBRQ1

Part No TPS25833QWRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications USB, Type-C Controller
Current - Supply 700µA
Voltage - Supply 4.5V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number TPS25833
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354553-TPS25833QWRHBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS25833QWRHBRQ1 CAD Model

Description

Introducing the TPS25833QWRHBRQ1 from Texas Instruments

The TPS25833QWRHBRQ1 is a highly integrated USB charging port controller and power switch from Texas Instruments, designed specifically for automotive applications. This advanced device simplifies the implementation of USB Type-C and USB Power Delivery (PD) in vehicles, ensuring that users can charge their devices efficiently and safely while on the road.

At the heart of the TPS25833QWRHBRQ1 is its ability to provide USB PD 3.0 compatibility, which allows for faster charging by dynamically adjusting the power delivery over a USB Type-C connection. This feature is essential for modern smartphones, tablets, and laptops that require more power for quick charging. The device supports both downstream facing port (DFP) and upstream facing port (UFP) modes, making it versatile for various automotive USB charging designs.

The TPS25833QWRHBRQ1 is equipped with an integrated power switch and current sense circuitry, which protects against over-current conditions and ensures safe operation. Its robust design is compliant with automotive industry standards, including the AEC-Q100 Grade 1 qualification, meaning it can operate in a wide temperature range from -40°C to +125°C, making it reliable in the harsh environments typically found in automotive applications.

Additionally, the device features IEC ESD protection, which guards against electrostatic discharges that could potentially damage the electronics in the vehicle. This protection is crucial for maintaining the longevity and reliability of the USB charging ports.

For design flexibility, the TPS25833QWRHBRQ1 offers adjustable current limits and various control modes, which can be configured through an I2C-compatible interface. This allows automotive manufacturers to tailor the device's performance to specific vehicle requirements.

The TPS25833QWRHBRQ1 comes in a compact 32-pin VQFN (RHL) package, saving valuable space in automotive designs. Its small footprint and comprehensive feature set make it an ideal choice for incorporating USB charging capabilities into modern vehicles, enhancing the user experience by keeping devices charged and ready to use.

With the TPS25833QWRHBRQ1, Texas Instruments continues to demonstrate its commitment to innovation and excellence in the automotive industry, providing solutions that meet the evolving needs of both manufacturers and consumers.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0989 $53.2857
30+ $3.3632 $100.8960
47+ $3.2581 $153.1307
64+ $3.1530 $201.7920
83+ $3.0479 $252.9757
110+ $2.7326 $300.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess