EN
  • EN
  • DE

TPS9125

Part No TPS9125
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 5 V/3 V SIM SUPPLY AND LEVEL SHIFTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1273707-TPS9125
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS9125 CAD Model

Description

The TPS9125 from Texas Instruments is a sophisticated piece of technology designed for modern electronic applications. This integrated circuit (IC) is part of a family of high-performance power management solutions that cater to a wide array of devices, ranging from consumer electronics to industrial systems.

Key Features

  • High Efficiency: The TPS9125 is engineered to maximize power efficiency, which is crucial for battery-powered devices, ensuring longer operation times between charges.
  • Voltage Regulation: It provides precise voltage regulation to protect sensitive electronic components from irregularities in power supply, which is vital for maintaining the integrity of the device it powers.
  • Low Quiescent Current: The device is designed with a low quiescent current to minimize power drain when in standby mode, making it ideal for portable applications.
  • Thermal Management: With built-in thermal shutdown features, the TPS9125 prevents overheating, thus safeguarding the IC and the device from potential heat damage.
  • Flexible Applications: This IC can be used in a variety of applications, including but not limited to, power supply modules, battery chargers, and energy-efficient power solutions.

Applications

The versatility of the TPS9125 allows it to be integrated into numerous types of electronic devices. Some common applications include:

  • Smartphones and Tablets
  • Laptops and Portable Computers
  • Wearable Technology
  • Medical Devices
  • Industrial Control Systems

Technical Specifications

The TPS9125 is designed with state-of-the-art technology to meet the rigorous demands of modern electronics. Its technical specifications include a wide input voltage range, high efficiency output conversion, and compact packaging suitable for space-constrained applications.

Quality and Reliability

As with all Texas Instruments products, the TPS9125 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance under various conditions. With the backing of Texas Instruments' reputation, customers can trust the TPS9125 for their critical power management needs.

You May Also Be Interested in

Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0812 $54.4872
14+ $7.4513 $104.3182
21+ $7.2184 $151.5864
29+ $6.9856 $202.5824
38+ $6.7527 $256.6026
50+ $6.0542 $302.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,920 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess