EN
  • EN
  • DE

O9039A385IZWSRQ1

Part No O9039A385IZWSRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Processor
Current - Supply 11mA
Voltage - Supply 3.135V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 169-LFBGA
Supplier Device Package 169-NFBGA (12x12)
Base Product Number O9039A385
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352413-O9039A385IZWSRQ1
Ultra Librarian 3D Model Ultra Librarian O9039A385IZWSRQ1 CAD Model

Description

The O9039A385IZWSRQ1 is a cutting-edge semiconductor component manufactured by Texas Instruments, designed to meet the demanding requirements of modern electronic systems. This high-performance product is a testament to Texas Instruments' commitment to providing innovative solutions that power advancements in various technological fields.

Key Features:

  • High Precision: The O9039A385IZWSRQ1 offers exceptional accuracy and stability, making it ideal for applications that require precise measurements and control.
  • Low Power Consumption: Engineered for efficiency, this component operates with minimal power draw, contributing to the overall energy conservation of the system it is integrated into.
  • Robust Design: Built to withstand harsh operating conditions, the O9039A385IZWSRQ1 is durable and reliable, ensuring a long operational lifespan even in challenging environments.
  • Advanced Technology: Incorporating the latest innovations from Texas Instruments, this product benefits from advancements in semiconductor technology for enhanced performance.
  • Wide Operating Temperature Range: Suitable for a variety of applications, the O9039A385IZWSRQ1 is designed to function optimally across a broad temperature spectrum.

Applications:

The O9039A385IZWSRQ1 is versatile and can be utilized in a diverse array of applications. Its primary use cases include but are not limited to automotive electronics, industrial automation, consumer electronics, and high-precision instrumentation. With its robust design and high reliability, it is particularly well-suited for critical systems where failure is not an option.

Quality and Support:

Texas Instruments is known for its rigorous quality control and extensive support services. The O9039A385IZWSRQ1 comes with the assurance of quality that engineers and designers have come to expect from a leading semiconductor manufacturer. Additionally, Texas Instruments provides comprehensive technical support and documentation to assist with integration and troubleshooting.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8351 $50.5053
8+ $13.8134 $110.5072
12+ $13.3817 $160.5804
16+ $12.9501 $207.2016
20+ $12.5184 $250.3680
27+ $11.2234 $303.0318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess