EN
  • EN
  • DE

TPS25740RGER

Part No TPS25740RGER
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Not For New Designs
Applications USB, Type-C Controller
Current - Supply -
Voltage - Supply 4.65V ~ 25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS25740
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353305-TPS25740RGER
Ultra Librarian 3D Model Ultra Librarian TPS25740RGER CAD Model

Description

TPS25740RGER USB Type-C™ and USB PD Controller with Integrated Power Switch

The TPS25740RGER from Texas Instruments is a cutting-edge integrated circuit designed to facilitate the implementation of USB Type-C and USB Power Delivery (USB PD) in various electronic devices. This advanced controller is equipped with an integrated power switch, offering a compact and efficient solution for managing USB power delivery and data communication.

Key Features

  • USB Type-C and USB PD Compliance: The TPS25740RGER adheres to the latest USB Type-C and USB PD specifications, ensuring compatibility with a wide range of devices and chargers.
  • Integrated VBUS Power Switch: This controller includes an integrated 0.8-Ω high-side power switch for VBUS power path management, providing over-voltage, over-current, and thermal protection.
  • Configurable Power Delivery: It supports multiple USB PD power profiles, enabling devices to negotiate up to 100W of power delivery for rapid charging and efficient power management.
  • Enhanced Safety Features: The TPS25740RGER incorporates a range of safety features such as short-to-VBUS protections, IEC for system-level ESD, and over-temperature protection to ensure reliable operation.
  • Flexible I2C Interface: An I2C interface allows for extensive configurability and control, making it suitable for a variety of applications and system requirements.

Applications

The TPS25740RGER is an ideal solution for a diverse array of applications that require USB Type-C connectivity and power delivery. It is particularly well-suited for:

  • Notebooks and Ultrabooks
  • Desktops and Workstations
  • Tablets and Mobile Devices
  • Monitors and Docking Stations
  • Power Adapters and Chargers

Product Packaging

The device is available in a compact VQFN (RGE) 24-pin package, making it suitable for space-constrained applications while providing robust power delivery and charging capabilities.

With its advanced features and comprehensive protection mechanisms, the TPS25740RGER from Texas Instruments represents a state-of-the-art solution for USB Type-C and Power Delivery applications, delivering both performance and reliability to meet the needs of modern electronic devices.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4495 $51.4395
50+ $2.0098 $100.4900
78+ $1.9470 $151.8660
107+ $1.8842 $201.6094
138+ $1.8214 $251.3532
184+ $1.6330 $300.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess