EN
  • EN
  • DE

MFS5600AMMA8ES

Part No MFS5600AMMA8ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Applications Automotive
Current - Supply 140µA
Voltage - Supply 2.7V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number MFS5600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357196-MFS5600AMMA8ES
Ultra Librarian 3D Model Ultra Librarian MFS5600AMMA8ES CAD Model

Description

The NXP MFS5600AMMA8ES microcontroller is a cutting-edge component designed for sophisticated applications that demand high performance, reliability, and versatility. This powerful microcontroller is part of NXP's advanced product line, renowned for integrating the latest technology in the industry.

Key Features

  • Advanced Architecture: Built on a robust processing core, the MFS5600AMMA8ES provides exceptional computational capabilities, making it suitable for complex algorithms and high-speed data processing.
  • Enhanced Connectivity: With a range of communication interfaces, including CAN, SPI, and I2C, this microcontroller offers excellent connectivity options, allowing for seamless integration into various systems and networks.
  • Ample Storage: The device is equipped with ample memory, including both Flash and RAM, ensuring sufficient space for application code and data storage, facilitating sophisticated program execution.
  • Low Power Consumption: Despite its powerful performance, the MFS5600AMMA8ES is designed to be energy-efficient, making it ideal for applications where power conservation is crucial.
  • Robust Security Features: Security is a top priority for NXP, and this microcontroller includes advanced security features to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the NXP MFS5600AMMA8ES allows it to be used across various industries, including automotive, industrial control, consumer electronics, and IoT devices. Its robust feature set makes it particularly well-suited for applications that require real-time processing, advanced control mechanisms, and secure data management.

Quality and Reliability

NXP is committed to delivering high-quality products that meet stringent industry standards. The MFS5600AMMA8ES microcontroller is no exception, undergoing rigorous testing and quality assurance processes to ensure reliability and performance in even the most demanding applications.

Whether you are developing an advanced automotive system, a sophisticated industrial control unit, or an innovative consumer electronic device, the NXP MFS5600AMMA8ES microcontroller offers the features and reliability you need to bring your project to life.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9837 $53.8533
21+ $4.9097 $103.1037
32+ $4.7563 $152.2016
44+ $4.6029 $202.5276
57+ $4.4494 $253.6158
76+ $3.9891 $303.1716
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,757 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess