EN
  • EN
  • DE

O3850AQDCARQ1

Part No O3850AQDCARQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Automotive Systems
Current - Supply 120mA
Voltage - Supply 7V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 48-HTSSOP
Base Product Number O3850
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355982-O3850AQDCARQ1
Ultra Librarian 3D Model Ultra Librarian O3850AQDCARQ1 CAD Model

Description

Introducing the Texas Instruments O3850AQDCARQ1

The Texas Instruments O3850AQDCARQ1 is a cutting-edge automotive-grade component designed to meet the rigorous demands of modern vehicle electronics. This high-performance product is part of Texas Instruments' extensive portfolio of integrated circuits and semiconductor solutions that are tailored for the automotive industry, ensuring reliability, durability, and the highest quality standards.

Key Features

  • Automotive Qualification: The O3850AQDCARQ1 is AEC-Q100 qualified, meaning it has passed stringent tests required for automotive applications, ensuring performance under extreme conditions.
  • Robust Performance: Engineered to operate in a wide temperature range, this product is suitable for various automotive environments, providing consistent performance whether in cold or hot climates.
  • High Integration: This component integrates multiple functions which can lead to a reduction in system complexity, enhanced reliability, and potential cost savings on additional external components.
  • Power Efficiency: With power efficiency in mind, the O3850AQDCARQ1 helps in reducing the overall energy consumption of the vehicle's electronic systems, contributing to the extended battery life and lower emissions.

Applications

The versatility of the O3850AQDCARQ1 allows it to be used in a wide array of automotive applications, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • Powertrain and Engine Control Units
  • Body Electronics and Lighting Systems

Quality and Support

Texas Instruments is renowned for its commitment to quality and support. The O3850AQDCARQ1 is backed by comprehensive technical documentation, application notes, and a dedicated support team. This ensures that manufacturers can integrate this component into their systems with confidence, benefiting from Texas Instruments' extensive experience and customer service.

Whether you're developing the next generation of vehicles or looking to enhance the electronic systems of current models, the Texas Instruments O3850AQDCARQ1 offers the performance, quality, and support needed to drive innovation in the automotive industry.

You May Also Be Interested in

STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0342 $60.1710
11+ $9.8742 $108.6162
16+ $9.5657 $153.0512
22+ $9.2571 $203.6562
28+ $8.9485 $250.5580
38+ $8.0228 $304.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess