EN
  • EN
  • DE

MAX14576CVB+

Part No MAX14576CVB+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Applications USB, Peripherals
Current - Supply 150µA
Voltage - Supply 3.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 10-XFQFN
Supplier Device Package 10-UTQFN (1.6x2.1)
Base Product Number MAX14576
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1111411-MAX14576CVB+
Ultra Librarian 3D Model Ultra Librarian MAX14576CVB+ CAD Model

Description

The MAX14576CVB+ is a cutting-edge USB accessory charger adapter emulation and USB battery charger detector from Maxim Integrated, designed to streamline the charging process for various USB devices. This highly integrated solution is perfect for portable applications where efficient charging is paramount.

Key Features

  • Accessory Charger Adapter Emulation: The MAX14576CVB+ can emulate charging protocols, allowing for seamless compatibility with a multitude of USB chargers and accessories.
  • Battery Charger Detection: It features sophisticated algorithms for detecting USB standard downstream ports (SDP), dedicated charging ports (DCP), and charging downstream ports (CDP), ensuring optimal charging for your device.
  • Automatic Charger Configuration: The device can automatically configure itself for the type of connected charger, which simplifies the design and enhances the user experience.
  • High-Efficiency Charging: With an emphasis on efficiency, the MAX14576CVB+ supports high-current charging, reducing the time required to charge batteries.
  • Enhanced Safety Features: It includes overvoltage protection (OVP), ensuring that your device remains safe in the event of unexpected power surges.
  • Compact Design: The small form factor of the MAX14576CVB+ makes it an ideal choice for space-constrained applications.

Applications

The versatile nature of the MAX14576CVB+ makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Devices
  • GPS Units
  • Other USB-Powered Gadgets

Technical Specifications

The MAX14576CVB+ operates over a wide input voltage range and is available in a compact package. Its technical specifications ensure that it can cater to the demanding requirements of modern portable electronics.

For developers and product designers seeking a reliable and efficient charging solution, the MAX14576CVB+ from Maxim Integrated offers a perfect blend of performance, integration, and ease of use. Its advanced features ensure that your devices not only charge quickly but do so with the utmost safety and compatibility.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess