EN
  • EN
  • DE

LT1178ACN8#PBF

Part No LT1178ACN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 85KHZ 8DIP / Op Amp Dual Precision Amplifier ±22V/44V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.04 V/μs
GBP - Gain Bandwidth Product 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 80μV
Operating Supply Current 16μA
Dual Supply Voltage (±) 5 V ~ 30 V, ±2.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780285-LT1178ACN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1178
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1178ACN8#PBF CAD Model

Description

The LT1178ACN8#PBF from Linear Technology is a high-performance, low-power quad operational amplifier (op-amp) that offers a unique combination of features making it suitable for a wide range of applications. This precision op-amp is designed with Linear Technology's advanced processing techniques, ensuring superior performance and reliability.

Key Features:

  • Low Power Consumption: The LT1178ACN8#PBF is optimized for low power applications, consuming minimal power without compromising on performance, making it ideal for battery-operated devices.
  • Wide Supply Voltage Range: This op-amp can operate with supply voltages ranging from ±1V to ±15V, providing designers with flexibility in various circuit configurations.
  • High Output Drive: Capable of delivering a high output drive, this component can handle loads as low as 600 ohms, which is beneficial for driving heavier loads in your circuit.
  • Low Offset Voltage: It features a low input offset voltage, which enhances the accuracy of the signal processing in precision applications.
  • Low Input Bias Current: The device has a low input bias current, further contributing to its accuracy and making it suitable for high-impedance sensor interfaces and integrators.
  • Stable with Capacitive Loads: The op-amp is designed to be stable when driving capacitive loads, which is critical for maintaining signal fidelity in feedback applications.

Applications:

The LT1178ACN8#PBF is versatile and can be used in a variety of electronic circuits. Its features make it particularly suitable for:

  • Active filters
  • Data acquisition systems
  • Battery-powered devices
  • Signal conditioning
  • Audio applications
  • Analog interfaces

Product Packaging and Quality:

The LT1178ACN8#PBF comes in an 8-lead PDIP (Plastic Dual In-line Package) which is robust and suitable for through-hole mounting. Linear Technology ensures that each op-amp meets their high-quality standards, providing reliability and performance for professional electronic designs.

With its precise specifications and Linear Technology's reputation for high-quality components, the LT1178ACN8#PBF is a reliable and efficient choice for your next electronics project.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7784 $52.5624
26+ $3.9208 $101.9408
40+ $3.7982 $151.9280
55+ $3.6757 $202.1635
71+ $3.5532 $252.2772
95+ $3.1856 $302.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess