EN
  • EN
  • DE

FS32K146HAT0MLLT

Part No FS32K146HAT0MLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name FS32K146
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13931, FS32K146HAT0MLLT-ND, 935369869557
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872282-FS32K146HAT0MLLT
Ultra Librarian 3D Model Ultra Librarian FS32K146HAT0MLLT CAD Model

Description

The NXP FS32K146HAT0MLLT microcontroller is a robust and versatile integrated circuit designed to cater to the demanding requirements of automotive and industrial applications. This powerful microcontroller is part of the S32K1 family, which is renowned for its exceptional performance, safety features, and reliability in critical systems.

Key Features

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K146HAT0MLLT lies an ARM Cortex-M4F core, capable of reaching speeds up to 112 MHz, providing the computational power needed for complex tasks and real-time processing.
  • Memory Configuration: This microcontroller comes with a generous memory provision, including 512 KB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Rich Set of Peripherals: It features a wide array of on-chip peripherals, including multiple communication interfaces such as CAN, LIN, SPI, I2C, and UART, alongside analog-to-digital converters (ADCs), a digital-to-analog converter (DAC), and timers, offering immense flexibility in system design.
  • Enhanced Safety Features: Safety is a pivotal aspect of the FS32K146HAT0MLLT, with integrated features like a Cyclic Redundancy Check (CRC) engine, a Memory Protection Unit (MPU), and a watchdog timer to ensure system integrity and reliability.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller supports multiple power-saving modes, making it an ideal choice for battery-operated devices and applications with stringent power budgets.

Applications

The FS32K146HAT0MLLT is engineered to meet the rigorous demands of the automotive industry, being an ideal choice for body electronics, sensor fusion, and motor control systems. Additionally, its robust feature set makes it suitable for a wide range of industrial applications, including factory automation, HVAC systems, and smart metering solutions.

Package and Quality

Packaged in a 64-pin LQFP (Low-Profile Quad Flat Package), the FS32K146HAT0MLLT offers a compact footprint while still providing easy access to its I/O capabilities. It is qualified for automotive applications, adhering to the AEC-Q100 standard, which underscores its reliability and suitability for high-stress environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3617 $51.5319
17+ $6.0404 $102.6868
26+ $5.8516 $152.1416
36+ $5.6629 $203.8644
46+ $5.4741 $251.8086
62+ $4.9078 $304.2836
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,370 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess