EN
  • EN
  • DE

S9S12G96F0MLH

Part No S9S12G96F0MLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 3K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series S9S12G96
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809583-S9S12G96F0MLH
Ultra Librarian 3D Model Ultra Librarian S9S12G96F0MLH CAD Model

Description

Introducing the NXP S9S12G96F0MLH Microcontroller

The NXP S9S12G96F0MLH is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This member of the HCS12 / S12 family boasts a 16-bit architecture that delivers robust processing capabilities while maintaining energy efficiency. Its integration of a wealth of features and peripherals makes it an excellent choice for engineers looking for a versatile and reliable MCU for their complex projects.

Core Features

  • Powerful CPU: At the heart of the S9S12G96F0MLH lies the HCS12 core, which operates at a frequency of up to 50 MHz, providing swift and efficient data handling for time-sensitive tasks.
  • Memory: The device comes with 96 KB of Flash memory and 8 KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timer: It includes an enhanced capture/compare timer, offering precise control for a range of timing and pulse-width modulation (PWM) applications.
  • Rich Set of Peripherals: The microcontroller features multiple serial communication interfaces, including SCI, SPI, and I2C modules, to facilitate versatile connectivity options.

Connectivity and I/O

The S9S12G96F0MLH provides an array of input/output options to interface with sensors, actuators, and other devices. It includes up to 59 general-purpose I/O pins, which are highly configurable to meet the specific needs of your application. The inclusion of a CAN module makes it suitable for automotive networks, allowing for reliable in-vehicle communication.

Robust Design

Designed with reliability in mind, the S9S12G96F0MLH operates within an extended temperature range, making it suitable for harsh environments. Its robust design is complemented by features like low-voltage detection and a watchdog timer, which ensure stable operation under varying conditions.

Development Support

NXP provides comprehensive development support for the S9S12G96F0MLH, including software libraries, development tools, and reference designs. This support helps accelerate the design process and reduce time-to-market for your products.

In summary, the NXP S9S12G96F0MLH microcontroller is a powerful, feature-rich solution ideal for automotive and industrial applications that require a balance of performance, connectivity, and reliability.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7738 $52.8332
33+ $3.0965 $102.1845
51+ $2.9997 $152.9847
69+ $2.9030 $200.3070
90+ $2.8062 $252.5580
120+ $2.5159 $301.9080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess