EN
  • EN
  • DE

S9KEAZN32ACLC

Part No S9KEAZN32ACLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series Kinetis KEA
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name S9KEAZN32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14297, 935323623557, S9KEAZN32ACLC-ND
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893343-S9KEAZN32ACLC
Ultra Librarian 3D Model Ultra Librarian S9KEAZN32ACLC CAD Model

Description

Product Overview: NXP S9KEAZN32ACLC Microcontroller

The NXP S9KEAZN32ACLC is a highly efficient 32-bit microcontroller that belongs to the KEA series of automotive microcontrollers designed for a wide range of applications. This microcontroller is particularly suitable for those looking for a robust and reliable solution for automotive and industrial control systems.

Key Features:

  • Core: The S9KEAZN32ACLC is built around an ARM Cortex-M0+ processor, which provides a perfect balance between performance and power consumption. With a frequency of up to 48 MHz, it delivers the computational power needed for complex tasks without draining the battery.
  • Memory: It comes with 32KB of flash memory and 4KB of RAM, which is sufficient for storing firmware and handling intermediate calculations in a variety of applications.
  • I/O Ports: The microcontroller includes multiple general-purpose input/output (GPIO) ports which offer flexibility in connecting with various peripherals and sensors.
  • Analog Modules: Integrated analog modules such as ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters) make the S9KEAZN32ACLC ideal for interfacing with analog sensors and actuators.
  • Communication Interfaces: It supports a range of communication protocols including CAN, SPI, I2C, and UART, allowing for easy integration into automotive networks and industrial control systems.
  • Operating Voltage: The device operates over a wide voltage range, typically from 2.7V to 5.5V, which provides great versatility in different power environments.
  • Packages: The S9KEAZN32ACLC is available in an 80-pin LQFP package, which is suitable for space-constrained applications while allowing for sufficient I/O connections.
  • Temperature Range: With an operational temperature range from -40°C to +105°C, it is designed to withstand harsh environmental conditions, making it a reliable choice for automotive applications.

Applications:

The NXP S9KEAZN32ACLC is a versatile microcontroller that is well-suited for a variety of applications, including but not limited to body electronics, access systems, small engine control, motor control, and sensor applications. Its robust feature set ensures that it can meet the rigorous demands of automotive and industrial environments.

Whether you are developing an advanced automotive control system or a simple industrial automation project, the NXP S9KEAZN32ACLC provides the performance, reliability, and flexibility you need to create an efficient and effective solution.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3466 $50.7728
20+ $5.2075 $104.1500
30+ $5.0447 $151.3410
41+ $4.8820 $200.1620
53+ $4.7193 $250.1229
71+ $4.2311 $300.4081
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess