EN
  • EN
  • DE

AT32UC3L0128-D3HR

Part No AT32UC3L0128-D3HR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48TLLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 L
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFLGA Exposed Pad
Supplier Device Package 48-TLLGA (5.5x5.5)
Base Product Number AT32UC3
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 565720-AT32UC3L0128-D3HR
Ultra Librarian 3D Model Ultra Librarian AT32UC3L0128-D3HR CAD Model

Description

Microchip Technology's AT32UC3L0128-D3HR Product Overview

The AT32UC3L0128-D3HR is a high-performance, low-power 32-bit AVR microcontroller from Microchip Technology, designed to offer an optimal balance between computational power and energy efficiency. This makes it an ideal choice for a wide variety of applications, particularly those requiring advanced interfaces and high-speed processing in power-sensitive environments.

Key Features

  • Core: The AT32UC3L0128-D3HR is built around the AVR32 UC3L core, which operates at a maximum speed of 50MHz. This core is known for its high code density and fast execution of instructions, enabling complex tasks to be handled with ease.
  • Memory: It comes equipped with 128KB of flash memory for program storage and 16KB of SRAM, which provides ample space for running applications and managing data.
  • Power Efficiency: The device features picoPower technology, which allows for ultra-low power consumption in both active and sleep modes, extending the battery life of portable devices.
  • Peripherals: A rich set of peripherals is integrated, including USB OTG, USART, SPI, TWI (I2C), and 16-bit PWM channels, providing versatile connectivity and control options.
  • Analog Features: It also boasts robust analog functionalities such as a 12-bit ADC, DAC, analog comparators, and temperature sensor, making it suitable for sensor interfacing and data acquisition tasks.
  • Package: The AT32UC3L0128-D3HR is available in a 64-pin VFBGA package, which is designed for compact and space-constrained applications.

Applications

The microcontroller's comprehensive feature set and power efficiency make it an excellent choice for applications such as:

  • Portable medical devices
  • Battery-operated devices
  • Industrial control systems
  • Home automation
  • Audio and voice processing

In summary, the AT32UC3L0128-D3HR from Microchip Technology is a versatile and efficient solution for designers looking to integrate a powerful 32-bit microcontroller into their next project, without compromising on battery life or performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess