EN
  • EN
  • DE

SPC5634MF2MLQ80R

Part No SPC5634MF2MLQ80R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor e200z3
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 94K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.25V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Part Number Series SPC5634
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808673-SPC5634MF2MLQ80R
Ultra Librarian 3D Model Ultra Librarian SPC5634MF2MLQ80R CAD Model

Description

Product Overview: SPC5634MF2MLQ80R

The SPC5634MF2MLQ80R is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed for automotive and industrial applications that demand high levels of reliability, performance, and real-time responsiveness. This product is part of the MPC56xx family of microcontrollers, which are known for their robust design, exceptional processing capabilities, and a suite of features suited for complex electronic systems.

Key Features:

  • Core: The SPC5634MF2MLQ80R is built around a 32-bit Power Architecture® core that operates at a frequency of up to 80 MHz, providing the computational power necessary for demanding applications.
  • Memory: It comes with 1.5 MB of flash memory and 64 KB of RAM, offering ample space for program storage and efficient data handling.
  • Advanced Timer: The MCU includes a Modular I/O System (MIOS) that supports sophisticated timing and control for a variety of applications, including motor control and pulse width modulation (PWM).
  • Communication Interfaces: It features multiple communication interfaces such as CAN, LIN, and SPI, allowing for versatile connectivity options within automotive networks and industrial control systems.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC enables precise measurement of analog signals, critical for sensor data acquisition and real-time monitoring.
  • Temperature Range: The device is designed to operate within an extended temperature range, making it suitable for harsh environmental conditions.
  • Package: Enclosed in a LQFP-144 package, the SPC5634MF2MLQ80R is designed for space-efficient mounting on printed circuit boards (PCBs).

Applications:

The versatility of the SPC5634MF2MLQ80R makes it an ideal choice for a wide array of applications. It is particularly well-suited for automotive control systems, such as engine management, transmission control, and advanced driver-assistance systems (ADAS). Additionally, its robust feature set and reliability make it an excellent option for industrial automation, robotics, and other high-performance control systems.

Overall, the SPC5634MF2MLQ80R from NXP represents a blend of performance, flexibility, and reliability, engineered to meet the stringent requirements of modern automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2023 $60.8092
9+ $12.4737 $112.2633
13+ $12.0839 $157.0907
18+ $11.6941 $210.4938
23+ $11.3043 $259.9989
30+ $10.1349 $304.0470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess