EN
  • EN
  • DE

AT91M43300-25CI

Part No AT91M43300-25CI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT ROMLESS 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AT91
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM7®
Core Size 16/32-Bit
Speed 25MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals WDT
Number of I/O 58
Program Memory Type ROMless
RAM Size 3K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LFBGA
Supplier Device Package 144-BGA (13x13)
Base Product Number AT91M43300
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566243-AT91M43300-25CI
Ultra Librarian 3D Model Ultra Librarian AT91M43300-25CI CAD Model

Description

Microchip Technology's AT91M43300-25CI Microcontroller

The AT91M43300-25CI is a high-performance microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the AT91 ARM® Thumb® series, which is renowned for its exceptional efficiency and processing power. The AT91M43300-25CI is specifically engineered to cater to the demanding requirements of modern embedded systems.

Key Features:

  • CPU: At its core, the AT91M43300-25CI boasts an ARM7TDMI® processor, operating at a speed of 25 MHz. This processor is known for its low power consumption and high-performance capabilities, making it ideal for applications requiring efficient power management without compromising on processing power.
  • Memory: The microcontroller comes equipped with a substantial amount of integrated memory, including 32KB of high-speed static RAM and 32KB of ROM/Flash. This memory architecture allows for quick access to data and code, contributing to the device's overall performance and flexibility.
  • I/O Capabilities: With a wide range of input/output options, the AT91M43300-25CI provides versatile connectivity for various peripherals. It supports multiple serial communication interfaces, including UARTs, SPI, and Synchronous Serial Controller (SSC), enabling it to handle complex data exchanges with ease.
  • Advanced Interrupt Controller (AIC): The integrated AIC ensures responsive and efficient handling of interrupts, allowing for real-time processing and immediate response to system events.
  • Power Management: The device features a Power Management Controller (PMC), which optimizes power usage across different operating modes. This ensures that the microcontroller remains energy-efficient while maintaining its performance.
  • Package: The AT91M43300-25CI is housed in a 144-pin LQFP (Low-Profile Quad Flat Package), which provides a compact footprint while offering enough pins for extensive functionality.

Overall, the AT91M43300-25CI from Microchip Technology is a robust and reliable microcontroller choice for developers looking to build sophisticated systems requiring a balance between power efficiency and processing capabilities. Whether it's for industrial control systems, consumer electronics, or IoT devices, this microcontroller provides a solid foundation for any complex application.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,665 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess