EN
  • EN
  • DE

AT91SAM7SE512-CU

Part No AT91SAM7SE512-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 512KB FLASH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM7SE
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM7®
Core Size 16/32-Bit
Speed 55MHz
Connectivity EBI/EMI, I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 88
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 1.95V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LFBGA
Supplier Device Package 144-BGA (13x13)
Base Product Number AT91SAM7SE512
Standard Package 184 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566261-AT91SAM7SE512-CU
Ultra Librarian 3D Model Ultra Librarian AT91SAM7SE512-CU CAD Model

Description

Microchip Technology's AT91SAM7SE512-CU: A Comprehensive Overview

The AT91SAM7SE512-CU is a high-performance microcontroller from Microchip Technology, which is renowned for its robust suite of features tailored for advanced embedded applications. This device is part of the AT91SAM7SE series, which is built around the powerful ARM7TDMI® processor core, operating at speeds of up to 55 MHz. The AT91SAM7SE512-CU is designed to cater to complex tasks while maintaining power efficiency, making it a preferred choice for a wide range of industrial and consumer applications.

One of the standout features of the AT91SAM7SE512-CU is its substantial memory capabilities. It comes equipped with 512KB of high-speed flash memory and 80KB of SRAM, providing ample storage for application code and data. The flash memory benefits from a unique security bit for protection against unauthorized access, ensuring the security of your application's intellectual property.

Connectivity is another area where the AT91SAM7SE512-CU excels. It includes a variety of communication interfaces such as USB 2.0 Full Speed (12 Mbit/s), USARTs, SPI, SSC, and TWI (I2C). These interfaces enable the microcontroller to connect with other peripherals and systems, facilitating data transfer and communication in complex embedded systems.

The device also features a robust set of I/O lines, PWM channels, and timers, which are essential for managing various peripherals and handling timing tasks. The inclusion of a 10-bit analog-to-digital converter (ADC) with 8 channels allows the microcontroller to process analog signals, making it suitable for sensor-based applications.

For enhanced reliability, the AT91SAM7SE512-CU incorporates a brownout detector and a watchdog timer, which help to maintain the system's stability under varying power conditions. Additionally, the microcontroller supports a wide operating voltage range from 1.65V to 3.6V, providing flexibility in power supply design.

Developers can also benefit from the extensive support and resources provided by Microchip Technology, including development tools, software libraries, and documentation, to accelerate the design and deployment of applications using the AT91SAM7SE512-CU.

In summary, the AT91SAM7SE512-CU from Microchip Technology is a feature-rich microcontroller that offers an optimal balance between performance, power consumption, and connectivity, making it an ideal choice for demanding embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.2220 $84.6660
5+ $23.1565 $115.7825
8+ $22.4328 $179.4624
11+ $21.7091 $238.8001
14+ $20.9856 $293.7984
19+ $18.8146 $357.4774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess