EN
  • EN
  • DE

S912ZVMC25F1MKKR

Part No S912ZVMC25F1MKKR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MAGNIV 16-BIT MCU, S12Z CORE, 25 / S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-TQFP-EP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 3.5V ~ 18V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 80-LQFP Exposed Pad
Supplier Device Package 80-TQFP-EP (12x12)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1339319-S912ZVMC25F1MKKR
Ultra Librarian 3D Model Ultra Librarian S912ZVMC25F1MKKR CAD Model

Description

NXP S912ZVMC25F1MKKR Microcontroller

The NXP S912ZVMC25F1MKKR is a highly-integrated microcontroller (MCU) designed to cater to the demanding needs of automotive and industrial control applications. This powerful MCU is part of NXP's 16-bit S12 MagniV portfolio, which combines the ease of use of an MCU with the robustness of an integrated mixed-signal microcontroller.

Key Features:

  • Advanced CPU: At the heart of the S912ZVMC25F1MKKR is a 16-bit S12Z core, which runs at a frequency of up to 50 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: The device comes with 25 KB of flash memory and 2 KB of RAM, supporting complex programming routines and ensuring ample space for application code and data storage.
  • Robust I/O Capabilities: It is equipped with a range of I/O options including multiple General Purpose Input/Output (GPIO) pins, analog-to-digital converters (ADCs), and Timer/PWM modules, providing versatile control and interfacing capabilities.
  • Integrated CAN Interface: With its built-in Controller Area Network (CAN) module, the S912ZVMC25F1MKKR facilitates reliable and efficient communication in automotive networks, allowing for real-time data exchange with minimal latency.
  • On-Chip Oscillator: The inclusion of an on-chip oscillator simplifies system design by reducing the need for external components, thereby saving space and cost.
  • Enhanced Safety Features: Safety features such as a watchdog timer and low-voltage detection ensure reliable operation, particularly crucial in automotive applications where safety is paramount.

Applications:

The S912ZVMC25F1MKKR is an ideal choice for a variety of applications, including but not limited to:

  • Automotive body electronics
  • Engine management systems
  • Industrial control systems
  • Embedded control applications

Package and Quality:

This MCU is available in a 64-LQFP (Low-Profile Quad Flat Package), which is designed for space-constrained applications while providing excellent thermal performance. NXP's commitment to quality ensures that the S912ZVMC25F1MKKR meets the stringent requirements of the automotive industry, including extended temperature ranges and long-term reliability.

With its robust feature set and adherence to industry standards, the NXP S912ZVMC25F1MKKR stands out as a versatile and reliable microcontroller for mission-critical applications where performance and durability are essential.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0641 $70.3205
11+ $11.5398 $126.9378
16+ $11.1792 $178.8672
22+ $10.8186 $238.0092
28+ $10.4580 $292.8240
37+ $9.3761 $346.9157
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess