EN
  • EN
  • DE

FS32K142HFT0MLLT

Part No FS32K142HFT0MLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name FS32K142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872278-FS32K142HFT0MLLT
Ultra Librarian 3D Model Ultra Librarian FS32K142HFT0MLLT CAD Model

Description

Introducing the FS32K142HFT0MLLT Microcontroller from NXP

The FS32K142HFT0MLLT is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demanding requirements of automotive and industrial applications. Built on the Arm® Cortex®-M4F core, this MCU offers a robust blend of performance, security, and reliability, making it an ideal choice for a wide range of applications.

Key Features:

  • Performance: At the heart of the FS32K142HFT0MLLT is a 32-bit Arm Cortex-M4F core, which operates at up to 72 MHz. This core provides the computational power necessary for complex algorithms and control processes, along with a Floating Point Unit (FPU) for efficient handling of mathematical computations.
  • Memory: With 512 KB of flash memory and 64 KB of SRAM, developers have ample space for code and data storage, facilitating sophisticated applications without the need for external memory components.
  • Connectivity: The device includes a range of communication interfaces such as CAN, LIN, SPI, I2C, and UART, which enable easy integration into automotive networks and industrial systems.
  • Analog Features: The MCU comes equipped with multiple ADCs (Analog-to-Digital Converters), offering precise signal acquisition and processing capabilities, which are essential for sensor-based applications.
  • Timers and Control: Advanced timers, PWM modules, and real-time clock features support complex timing and control operations, suitable for motor control and other time-sensitive tasks.
  • Safety and Reliability: The FS32K142HFT0MLLT is designed with safety-critical applications in mind. It includes features such as a Cyclic Redundancy Check (CRC) module, watchdog timers, and low-power modes to ensure reliable operation.
  • Package: Its 64-pin LQFP package is designed for space-constrained applications while providing sufficient I/O options for versatile connectivity.

The NXP FS32K142HFT0MLLT MCU is a comprehensive solution that combines performance and integrated features to address the rigorous demands of modern automotive and industrial environments. Whether it's for powertrain systems, body electronics, sensor fusion, or industrial control systems, this MCU provides a scalable and secure platform for developers to build upon.

With its robust set of features and capabilities, the FS32K142HFT0MLLT is poised to drive innovation and efficiency in your next-generation embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5708 $52.5664
19+ $5.3914 $102.4366
29+ $5.2229 $151.4641
40+ $5.0545 $202.1800
52+ $4.8860 $254.0720
69+ $4.3805 $302.2545
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,131 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess