EN
  • EN
  • DE
  • IT

TPS61058DRCRG4

Part No TPS61058DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description SYNCHRONOUS BOOST CONVERTER WITH DOWN MODE HIGH POWER WHITE LED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272755-TPS61058DRCRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61058DRCRG4 CAD Model

Description

The TPS61058DRCRG4 is a high-frequency, synchronous, boost converter with an integrated 2-A, 0.2-Ω power switch and a 1-A, 0.3-Ω rectifier from Texas Instruments. Designed to operate with a single-cell lithium-ion or lithium-polymer battery, it can also be used with other power sources such as alkaline or NiMH batteries.

Key Features:

  • High Efficiency: The device offers a high efficiency that is maintained over a wide load range, making it ideal for portable applications where extending battery life is crucial.
  • Adjustable Output: The output voltage is adjustable from 1.8 V to 12 V, allowing the TPS61058DRCRG4 to cater to a variety of applications and power requirements.
  • Integrated Power Diodes: With integrated power diodes, the device simplifies the circuit design and reduces external component count, which is beneficial for space-constrained applications.
  • Fixed and Adjustable Output Voltage Versions: It provides flexibility in design, enabling use in standardized systems as well as in custom-tailored solutions.
  • Small Package Size: The compact QFN package allows for a minimal footprint on the PCB.

Applications:

The versatile nature of the TPS61058DRCRG4 makes it suitable for a broad range of applications, including:

  • Smartphones, Tablets, and Portable Media Players
  • Wireless Headsets and Wearable Electronics
  • Portable Medical Devices
  • Handheld Instruments and Gaming Devices
  • LED Lighting and Flash Applications

Quality and Reliability:

As with all Texas Instruments products, the TPS61058DRCRG4 is manufactured to high standards of quality and reliability, ensuring performance in demanding environments. The device is RoHS compliant and is designed to meet the requirements of advanced electronic systems.

Support and Resources:

Texas Instruments provides extensive technical support and resources, including application notes, datasheets, and design tools to assist in the implementation of the TPS61058DRCRG4 in your design. Customers can also access TI's E2E™ support community for collaborative problem-solving and innovation.

You May Also Be Interested in

Lumissil Microsystems
AUDIO MODULATED 144 DOT LED DRIV
Lowest to $0.8284
Texas Instruments
16-CHANNEL CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $3.8074
Diodes Incorporated
Lowest to $3.8627
Infineon Technologies
IC LED FLYBACK CTLR 8SOIC
Lowest to $2.2953
Lumissil Microsystems
IC LED DVR 144DOT AUD MOD 28QFN
Lowest to $1.7517
ISSI, Integrated Silicon Solution Inc
IC LED DRIVER 36CH CC PWM 48TQFP
Lowest to $2.2603
Texas Instruments
24-Channel, 12-Bit PWM LED Driver with Internal Oscillator
Lowest to $2.2215
NXP / Nexperia
Lowest to $1.2532
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
33+ $3.4478 $113.7774
51+ $3.3401 $170.3451
70+ $3.2323 $226.2610
90+ $3.1246 $281.2140
120+ $2.8013 $336.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess