EN
  • EN
  • DE

HVLED001BY

Part No HVLED001BY
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description HIGH VOLTAGE LED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming - 10-SSOP
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-SOP (0.154", 3.90mm Width)
Case / Package 10-SSOP
Family Name HVLED001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-19513, HVLED001BY-ND
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874053-HVLED001BY
Ultra Librarian 3D Model Ultra Librarian HVLED001BY CAD Model

Description

The HVLED001BY is a cutting-edge LED driver from STMicroelectronics, designed to deliver high efficiency and performance for lighting applications. This advanced power management integrated circuit is specifically engineered to drive LED strings with a high level of precision and reliability.

Key Features

  • Wide Input Voltage Range: The HVLED001BY operates over a broad input voltage range, making it versatile for various power supply conditions.
  • Constant Current Output: It provides a highly accurate constant current output to ensure uniform brightness and color consistency across LED arrays.
  • High Power Factor & Low THD: With its built-in features, the HVLED001BY achieves a high power factor and low Total Harmonic Distortion (THD), which enhances power efficiency and reduces electrical noise in the lighting system.
  • Advanced Dimming Capabilities: The driver supports both analog and digital dimming methods, allowing for smooth and deep dimming to create the desired ambiance.
  • Protection Features: It includes multiple protection mechanisms such as overcurrent, short-circuit, and thermal shutdown to ensure the safety and longevity of the lighting application.
  • Energy Saving: The HVLED001BY is designed with energy-saving capabilities, making it suitable for eco-friendly lighting solutions and helping to reduce the overall carbon footprint.

Applications

The HVLED001BY is ideal for a wide range of lighting applications, including:

  • Residential and commercial LED lighting
  • Street lighting
  • Architectural lighting
  • Emergency lighting
  • Industrial lighting systems

Technical Specifications

Equipped with a multi-mode controller that allows for quasi-resonant, peak current mode control, the HVLED001BY is capable of driving LEDs with high precision. The device's thermal management is enhanced by a smart shutdown mechanism, which prevents overheating and prolongs the life of the LEDs.

For developers and manufacturers seeking a reliable and efficient solution for their LED lighting needs, the HVLED001BY from STMicroelectronics represents a top-tier choice that combines performance with sustainability.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4530 $58.1200
100+ $1.1923 $119.2300
150+ $1.1550 $173.2500
210+ $1.1177 $234.7170
270+ $1.0805 $291.7350
360+ $0.9687 $348.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess