ON Semiconductor CAT9532YI: A High-Performance 16-Bit I/O Expander
The CAT9532YI from ON Semiconductor is a state-of-the-art 16-bit Configurable I/O expander with an I2C interface. Designed to provide the flexibility needed in today's complex electronic systems, the CAT9532YI is an ideal solution for expanding the available I/O ports on microcontrollers and microprocessors, particularly in situations where board space is at a premium and additional GPIOs are required.
This powerful I/O expander allows for seamless integration into a variety of applications, ranging from industrial control systems to consumer electronics. Its 16 I/O ports can be individually set to either input or output, providing a versatile interface that can adapt to changing hardware requirements. Each I/O port can be configured to have an internal pull-up resistor, a polarity inversion register, and a configuration register, offering a high degree of customization to the end-user.
The CAT9532YI operates over a wide voltage range from 2.3V to 5.5V, making it suitable for interfacing with both low-voltage and standard logic level devices. This flexibility ensures that the expander can be used in a variety of power environments without the need for additional level shifting hardware.
Communication with the CAT9532YI is facilitated through the I2C bus, a widely-used serial interface that allows for easy connection to most microcontrollers. This expander supports both standard (100 kHz) and fast (400 kHz) I2C modes, ensuring compatibility with a broad range of I2C masters and providing flexibility in terms of bus speed.
ON Semiconductor has equipped the CAT9532YI with an interrupt output which can be configured to alert the host controller when an input state has changed, thus reducing the need for the host to continuously poll the expander. This feature is particularly useful in power-sensitive applications where system wake-up needs to be managed efficiently.
Encased in a compact TSSOP-24 package, the CAT9532YI is designed for easy integration into existing designs without requiring a significant amount of PCB real estate. Its robust design ensures reliable operation in demanding environments, making it a preferred choice for designers looking to enhance their system's I/O capabilities with minimal overhead.
With its combination of expandability, flexibility, and ease-of-use, the CAT9532YI from ON Semiconductor is an excellent choice for system designers who need to increase the I/O capability of their projects while maintaining a small footprint.