EN
  • EN
  • DE
  • IT

LM3554TMX

Part No LM3554TMX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 710787-LM3554TMX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3554TMX CAD Model

Description

The LM3554TMX from Texas Instruments is a highly efficient, dual-output LED driver designed to provide a complete solution for portable device photo flash and torch functionalities. This compact and versatile driver is ideal for applications such as smartphone cameras, digital still cameras, and video cameras, where space is at a premium and high performance is required.

Key Features

  • Adjustable Output: The LM3554TMX offers an adjustable output current up to 1.2A for flash mode, allowing for bright and clear photography even in low-light conditions. For torch mode, the output current can be programmed up to 200mA.
  • High Efficiency: With an efficiency rating of up to 90%, this LED driver ensures minimal power loss and extended battery life in portable devices.
  • Synchronous Operation: The device supports synchronous operation, which eliminates the need for external Schottky diodes and reduces the overall component count.
  • Integrated Safety Features: The LM3554TMX includes hardware and software safety features such as over-voltage protection, thermal shutdown, and LED open/short-circuit protection, ensuring reliable operation under various conditions.
  • Programmable Timers: It features programmable timers for flash and torch operations, providing flexibility and control over the lighting effects.
  • I2C-Compatible Interface: An I2C-compatible interface allows for easy programming and control of the LED driver through a microcontroller or processor.

Applications

  • Smartphone and tablet cameras
  • Digital still cameras
  • Video cameras
  • Portable illumination

The LM3554TMX is available in a small, 12-bump DSBGA package, making it suitable for space-constrained applications. Its advanced features and robust design make it an excellent choice for designers looking to improve the photographic capabilities of their devices while ensuring efficient power management and device safety.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE LED DRIVER
Lowest to $1.6274
Diodes Incorporated
Lowest to $3.8627
NXP / Nexperia
Lowest to $4.7527
NXP / Nexperia
Lowest to $5.8832
NXP / Nexperia
Lowest to $0.7321
Texas Instruments
16-CHANNEL CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $3.8074
Toshiba Semiconductor and Storage
Lowest to $0.7917
Texas Instruments
High-Efficiency LED Backlight Driver for Tablets
Lowest to $4.1804
NXP / Nexperia
Lowest to $1.2532

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8411 $58.8770
165+ $0.6903 $113.8995
255+ $0.6686 $170.4930
350+ $0.6470 $226.4500
450+ $0.6255 $281.4750
600+ $0.5608 $336.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,610 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess