EN
  • EN
  • DE
  • IT

MAX1500VETN+T

Part No MAX1500VETN+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208314-MAX1500VETN+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1500VETN+T CAD Model

Description

Maxim Integrated MAX1500VETN+T Voltage Regulators

The MAX1500VETN+T from Maxim Integrated is a high-performance, step-down voltage regulator designed to deliver exceptional efficiency and stability. This advanced power management integrated circuit (PMIC) is engineered to meet the rigorous demands of a wide range of applications, including but not limited to, telecommunications, networking, and industrial systems.

One of the standout features of the MAX1500VETN+T is its ability to provide a maximum output current of up to 8A, making it well-suited for powering high-current digital loads such as microprocessors, FPGAs, and DSPs. The device operates over a wide input voltage range from 4.5V to 14V, allowing for flexibility in various power supply configurations.

The MAX1500VETN+T boasts an impressive efficiency rate, which not only reduces power loss but also minimizes the thermal footprint of the system it is used within. This is particularly beneficial in applications where space is at a premium and thermal management is a critical consideration.

This voltage regulator incorporates a host of features aimed at providing precise power delivery and protection. It comes with an adjustable output voltage range from 0.6V to 5.5V, which can be set with external resistors to meet the specific requirements of the load. Additionally, the device includes over-temperature and over-current protection, ensuring the longevity and reliability of both the regulator and the system it powers.

The MAX1500VETN+T is offered in a compact, thermally enhanced 40-pin TQFN package, which facilitates efficient heat dissipation and saves board space. The regulator also supports a SYNC input for out-of-phase operation, reducing input ripple current when using multiple devices.

For design flexibility, the MAX1500VETN+T features a tracking capability, enabling the output to track another voltage or an external signal during startup and shutdown. This is particularly useful in applications requiring sequenced power-up and power-down procedures.

In conclusion, the MAX1500VETN+T from Maxim Integrated is a versatile and robust voltage regulator, ideal for powering sophisticated electronics requiring high efficiency, precision, and reliability.

You May Also Be Interested in

EliteMT
Lowest to $4.2044
Shindengen
Lowest to $0.2264
ESMT
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.9132
EliteMT
Lowest to $1.5071
ESMT
Need more? Email Us
EliteMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Shindengen
Lowest to $6.3659

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess