EN
  • EN
  • DE

JS28F00AP30TF

Part No JS28F00AP30TF
Manufacturer Micron Technology Inc.
Catalog Memory
Description Micron Parallel NOR Flash Embedded Memory (P30-65nm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1191753-JS28F00AP30TF
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JS28F00AP30TF CAD Model

Description

The JS28F00AP30TF is a 3V Parallel Flash Memory device manufactured by Micron Technology Inc. It is designed for use in embedded systems requiring non-volatile memory for code and data storage. This memory component offers high performance, reliability, and low power consumption, making it suitable for a range of applications.

Applications

  • Embedded Systems
  • Networking Equipment
  • Industrial Control Systems
  • Consumer Electronics
  • Telecommunications Devices

Features

  • Density: Typically available in densities ranging from 8Mb to 64Mb, depending on the specific part number variant.
  • Supply Voltage: Operates at a 3V power supply.
  • Interface: Parallel interface for fast data access.
  • Operating Temperature: Industrial temperature range (-40°C to +85°C) ensures reliable operation in harsh environments.
  • Package: Available in various packages, including TSOP and FBGA.
  • Data Retention: Long-term data retention, typically 20 years.

Benefits

  • High Performance: Fast read and write speeds enable quick system boot-up and efficient data storage.
  • Reliability: Micron's flash memory products are known for their high reliability and endurance.
  • Low Power Consumption: Optimized for low power consumption, extending battery life in portable devices.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.
  • Compact Size: Small package options allow for integration into space-constrained applications.

Additional Details

The JS28F00AP30TF features a parallel interface, allowing for easy integration with a wide range of microcontrollers and processors. Its fast access times and high data throughput make it ideal for applications where performance is critical. The device also incorporates advanced error correction code (ECC) to ensure data integrity. It supports various operating modes, including read, write, and erase, and offers features such as block locking and protection to prevent accidental data corruption. The product is designed to meet stringent quality standards and is RoHS compliant.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2834 $50.2348
54+ $1.8736 $101.1744
83+ $1.8151 $150.6533
114+ $1.7565 $200.2410
148+ $1.6980 $251.3040
198+ $1.5223 $301.4154
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess