EN
  • EN
  • DE

M29W800AB90M1

Part No M29W800AB90M1
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 90 ns
Mounting SMD (SMT)
Case / Package SO
Interface I2C, Parallel, Serial
Maximum Operating Temperature 70 °C
Memory Size 1 MB
Min Operating Temperature 0 °C
Number of Pins 44
RoHS Non-Compliant
Win Source Part Number 1073627-M29W800AB90M1
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29W800AB90M1 CAD Model

Description

STMicroelectronics M29W800AB90M1 Flash Memory

The M29W800AB90M1 is a high-performance 8-megabit (8Mb) Flash memory device from STMicroelectronics, renowned for its reliability and versatility. This non-volatile memory module is designed to store code and data for a wide range of applications, making it an ideal choice for embedded systems that require a robust and durable storage solution.

Key Features

  • Memory Size: The device boasts an 8Mb storage capacity, organized as 1M x 8-bit or 512K x 16-bit, which allows for ample space to store boot code, firmware, or application data.
  • Access Time: With a fast access time of 90 nanoseconds, the M29W800AB90M1 ensures quick read operations, contributing to the overall speed and efficiency of the systems it is integrated into.
  • Programming: It supports byte and word programming, which enhances its flexibility for different data sizes and types, making it suitable for a variety of programming scenarios.
  • Operating Voltage: The device operates within a range of 2.7V to 3.6V, which is compatible with the power supply levels of most modern electronic circuits.
  • Temperature Range: It is designed to operate reliably over an extended temperature range, ensuring stable performance in diverse environmental conditions.
  • Package: The M29W800AB90M1 is available in a 48-Pin TSOP (Thin Small Outline Package), which is conducive for space-constrained applications.

Applications

This Flash memory is suitable for a wide array of applications, including but not limited to:

  • Embedded microcontroller storage
  • Boot memory for computers and servers
  • Telecommunication devices
  • Industrial control systems
  • Consumer electronics

In summary, the STMicroelectronics M29W800AB90M1 Flash memory is a reliable and flexible solution for storing critical data and firmware in a variety of electronic devices. Its fast access time, robust storage capacity, and operational stability under varying conditions make it a go-to choice for engineers and designers in the field of electronics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess