EN
  • EN
  • DE

M27C1001-80XF1

Part No M27C1001-80XF1
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 80 ns
Interface Parallel
Maximum Operating Temperature 70 °C
Memory Size 1 MB
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Number of Pins 32
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1073500-M27C1001-80XF1
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C1001-80XF1 CAD Model

Description

STMicroelectronics M27C1001-80XF1 EPROM

The M27C1001-80XF1 is a high-speed 1 Mbit EPROM (Erasable Programmable Read-Only Memory) device, expertly crafted by the renowned semiconductor manufacturer, STMicroelectronics. This particular EPROM offers a substantial 1 Megabit of memory storage, which is organized as 128K by 8 bits, suitable for applications that require data or code storage that can be updated or changed during the development phase.

With an access time of 80 nanoseconds, the M27C1001-80XF1 provides the speed required for high-performance microprocessor systems, ensuring that data retrieval does not become a bottleneck in the system's operation. This makes it an ideal choice for use in systems that require fast and reliable non-volatile memory storage.

One of the defining features of this EPROM is its compatibility with the JEDEC standard, which ensures that it can be used interchangeably with other standard EPROM devices. Additionally, the device is encased in a 32-pin Ceramic DIP (Dual In-line Package), which is known for its durability and reliability in a wide range of environmental conditions.

The M27C1001-80XF1 is designed to be programmed by a range of EPROM programmers available in the market. Once programmed, the data can be erased by exposing the chip to ultraviolet (UV) light, allowing for reprogramming and reuse, which is highly beneficial during the prototyping and testing phases of product development. This feature also allows for the updating of firmware in the field if necessary.

Moreover, STMicroelectronics has equipped this device with a programming voltage of 12.5V, which is typical for high-performance EPROM devices, and it operates within a temperature range of 0°C to 70°C, making it suitable for commercial-grade applications.

In conclusion, the M27C1001-80XF1 from STMicroelectronics is a robust and reliable EPROM that combines high-density storage with fast access times. It is an excellent choice for designers who require a dependable non-volatile memory solution for their microprocessor-based systems or other applications that necessitate frequent code or data updates during the development cycle.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess