EN
  • EN
  • DE

M28W160CB100ZB6T

Part No M28W160CB100ZB6T
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 100 ns
Mounting SMD (SMT)
Case / Package TFBGA
Data Bus Width 16 b
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 2 MB
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
RoHS Non-Compliant
Win Source Part Number 1073565-M28W160CB100ZB6T
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28W160CB100ZB6T CAD Model

Description

Overview of STMicroelectronics M28W160CB100ZB6T

The M28W160CB100ZB6T is a high-performance 16-Mbit (1Mb x16, Boot Block) Flash memory device from STMicroelectronics, designed to provide flexible, reliable, and fast storage solutions for a wide range of applications. This non-volatile memory component is ideal for embedded systems that require quick and dependable access to firmware or software code, typically found in the automotive, industrial, and telecommunications sectors.

Key Features

  • Memory Size: The device offers a substantial 16 Mbit of memory, organized as 1M x 16, which is suitable for storing large amounts of code or data.
  • Supply Voltage: It operates at a supply voltage range of 2.7V to 3.6V, making it compatible with low-voltage applications and helping to reduce overall power consumption.
  • Access Time: With an access time of 100 ns, the M28W160CB100ZB6T provides swift read operations, which is critical for applications where speed is a determining factor for performance.
  • Boot Block: The memory is divided into a boot block, parameter blocks, and main blocks, which allows for secure and flexible programming. The boot block can be used to store critical code that is protected during the erase or write operations in other blocks.
  • Programming: The device supports standard and buffered enhanced factory programming, making it easier and faster to program the memory with the desired data or code.
  • Temperature Range: It is designed to operate within an industrial temperature range, ensuring reliability and stability in extreme conditions.
  • Package: The M28W160CB100ZB6T is available in a 48-ball TFBGA package, which is ideal for space-constrained applications due to its small footprint.

Applications

The versatility of the M28W160CB100ZB6T allows it to be used in various applications, including but not limited to:

  • Automotive control units
  • Boot code storage for telecommunications equipment
  • Industrial control systems
  • Embedded microcontroller applications

With its robust design and comprehensive feature set, the M28W160CB100ZB6T from STMicroelectronics is an excellent choice for designers looking for a reliable Flash memory solution.

You May Also Be Interested in

STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess