EN
  • EN
  • DE

LM3224MM-ADJEV

Part No LM3224MM-ADJEV
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Up
Outputs and Type 1 Non-Isolated Output
Voltage - Output 5V
Current - Output 650mA
Voltage - Input 2.7V ~ 4.2V
Regulator Topology Boost
Frequency - Switching 1.25MHz
Contents Board(s)
Utilized IC / Part LM3224
Ultra Librarian 3D Model Ultra Librarian LM3224MM-ADJEV CAD Model

Description

EVAL BOARD FOR LM3224

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess