EN
  • EN
  • DE

M36DR432A10CZA6

Part No M36DR432A10CZA6
Manufacturer STMicroelectronics
Catalog Memory
Description M36DR432A10CZA6 St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 10 ns
Interface Parallel
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 66
RoHS Non-Compliant
Win Source Part Number 1073797-M36DR432A10CZA6
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M36DR432A10CZA6 CAD Model

Description

The M36DR432A10CZA6 is a high-performance, advanced memory device from STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This product is designed to cater to a wide range of applications requiring robust and reliable non-volatile memory solutions.

Key Features

  • Memory Capacity: The device boasts a significant storage capacity, making it suitable for applications with substantial data storage requirements.
  • Speed: With its fast access times and high-speed interfaces, the M36DR432A10CZA6 ensures quick data retrieval and processing, contributing to the overall efficiency of the systems it is integrated into.
  • Endurance: The memory component is engineered for longevity, with a high cycle endurance that guarantees a long operational lifespan even under frequent write and erase cycles.
  • Low Power Consumption: It is designed to be energy-efficient, minimizing power usage during operation, which is crucial for battery-powered or energy-sensitive applications.

Applications

The versatility of the M36DR432A10CZA6 allows it to be used in a plethora of applications, including but not limited to:

  • Embedded systems
  • Automotive electronics
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

Parameter Value Memory Type Non-Volatile Memory Format FLASH + RAM Memory Size Specified by the product number Interface Type Parallel Operating Temperature Specified Range Package / Case FBGA

With its advanced features and reliable performance, the M36DR432A10CZA6 from STMicroelectronics is an excellent choice for developers and engineers looking for a high-quality memory component that can meet the demands of today's sophisticated electronic systems.

You May Also Be Interested in

STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess