EN
  • EN
  • DE

SCAN921025HSM

Part No SCAN921025HSM
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DESER HI TEMP 80MHZ LVDS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tray
Product Status Not For New Designs
Function Serializer
Data Rate 800Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 10
Number of Outputs 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 49-LFBGA
Supplier Device Package 49-NFBGA (7x7)
Base Product Number SCAN921025
Standard Package 416 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 664426-SCAN921025HSM
Ultra Librarian 3D Model Ultra Librarian SCAN921025HSM CAD Model

Description

The SCAN921025HSM, from Texas Instruments, is a high-speed LVDS serializer/deserializer (SerDes) that is designed to meet the rigorous demands of high-speed data transmission in modern digital systems. This advanced chip is an ideal solution for applications requiring rapid data transfer over long distances or through noisy environments, with minimal signal degradation.

Key Features

  • High Data Rates: The SCAN921025HSM supports data rates up to 10 Gbps, enabling it to handle high-bandwidth applications with ease.
  • LVDS Technology: Utilizing Low Voltage Differential Signaling, this SerDes ensures robust data transmission with lower power consumption and reduced electromagnetic interference (EMI).
  • Flexibility: It is designed to be flexible, supporting a wide range of data widths and clock frequencies, making it suitable for various applications.
  • Integrated Features: The device includes an integrated clock data recovery (CDR) circuit, on-chip termination resistors, and pre-emphasis and equalization circuits to enhance signal integrity over long cables and backplanes.

Applications

The versatile nature of the SCAN921025HSM makes it a perfect fit for a variety of high-speed data communication tasks, including:

  • Telecommunications and Data Communications
  • Automotive Infotainment and Driver Assistance Systems
  • Industrial Control and Automation
  • Video Surveillance Systems
  • Medical Imaging Equipment

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the SCAN921025HSM is no exception. Customers can expect comprehensive technical support, including detailed documentation, reference designs, and customer service to ensure seamless integration into their projects.

Overall, the SCAN921025HSM from Texas Instruments represents a state-of-the-art solution for high-speed data communication, offering performance, flexibility, and reliability for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6174 $53.0870
12+ $8.7118 $104.5416
18+ $8.4395 $151.9110
25+ $8.1673 $204.1825
32+ $7.8950 $252.6400
43+ $7.0783 $304.3669
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess