EN
  • EN
  • DE

N25Q008A11ESC40FS02

Part No N25Q008A11ESC40FS02
Manufacturer Micron Technology Inc.
Catalog Memory
Description Serial Nor Slc 2MX4 SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1081405-N25Q008A11ESC40FS02
Categories Memory
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N25Q008A11ESC40FS02 CAD Model

Description

The Micron N25Q008A11ESC40FS02 is an 8Mb (Megabit) serial flash memory device. This memory is designed for use in a wide range of applications requiring non-volatile storage for code or data. It utilizes a standard SPI (Serial Peripheral Interface) for communication, making it easy to integrate into many systems.

Applications:

  • Embedded Systems: Stores boot code, configuration data, and application code in embedded systems.
  • Consumer Electronics: Used in devices like set-top boxes, digital TVs, and gaming consoles for firmware storage.
  • Networking Equipment: Provides storage for network device configuration and operating system images.
  • Industrial Control Systems: Stores program code and calibration data in industrial automation equipment.
  • Medical Devices: Used in medical devices for storing software and patient data.

Features:

  • 8Mb Serial Flash Memory: Provides 8 megabits of non-volatile storage.
  • SPI Interface: Uses a standard SPI interface for easy integration.
  • Single Voltage Supply: Operates from a single power supply, simplifying system design.
  • Sector Erase Capability: Allows for selective erasure of memory sectors.
  • Fast Read/Write Speeds: Enables quick data access and programming.

Benefits:

  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is removed.
  • Easy Integration: SPI interface simplifies integration into a variety of systems.
  • Low Power Consumption: Minimizes power usage in battery-powered applications.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile storage requirements.

The N25Q008A11ESC40FS02 is designed to provide reliable and efficient non-volatile storage for a wide range of applications. Its SPI interface and compact size make it an ideal choice for embedded systems and other applications where space and power are limited. Refer to the device datasheet for detailed specifications such as operating voltage, temperature range, and read/write speeds.

You May Also Be Interested in

Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess