EN
  • EN
  • DE

M29F200T-90N1

Part No M29F200T-90N1
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 90 ns
Mounting SMD (SMT)
Case / Package TSOP
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
RoHS Non-Compliant
Win Source Part Number 1073589-M29F200T-90N1
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29F200T-90N1 CAD Model

Description

STMicroelectronics M29F200T-90N1 Flash Memory

The M29F200T-90N1 is a high-speed 2 Mbit (256Kb x8 or 128Kb x16) Flash memory device produced by STMicroelectronics, one of the leading names in semiconductor and electronics manufacturing. This particular model offers a boot block feature that ensures the reliability of the system boot process, making it an ideal choice for applications where dependable booting is critical.

Designed with flexibility in mind, the M29F200T-90N1 operates in either 8-bit or 16-bit mode, which allows for easy integration into various system designs without the need for extensive reconfiguration. This versatility is particularly useful for designers looking to maintain a common memory interface across different platforms.

The device boasts a fast access time of 90 nanoseconds, ensuring swift read operations which are essential for high-performance computing environments. This speed is complemented by low power consumption, making the M29F200T-90N1 suitable for use in power-sensitive applications such as portable devices.

One of the key features of the M29F200T-90N1 is its support for in-system programming (ISP) and in-application programming (IAP), enabling users to update the firmware or data stored in the Flash memory without removing it from the end application. This capability greatly enhances the flexibility and longevity of products that incorporate this memory device.

Security is also a priority with the M29F200T-90N1. The device includes a hardware protection feature that prevents accidental program or erase operations, thereby safeguarding the stored data against unintended modifications. This is particularly important in critical systems where data integrity is paramount.

For ease of implementation, the M29F200T-90N1 is available in a standard TSOP48 package, which is widely used in the industry and known for its reliability. The device also meets the stringent quality standards set by STMicroelectronics, ensuring high levels of performance and durability across a wide range of operating conditions.

In summary, the M29F200T-90N1 from STMicroelectronics is a robust and reliable Flash memory solution that combines speed, versatility, and security features to meet the needs of a diverse array of applications, from embedded systems to general-purpose computing.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess