EN
  • EN
  • DE

ESDL4151MX4T5G

Part No ESDL4151MX4T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 15VWM 26VC 2X3DFN  /  26V Clamp 47.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (1x0.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15V (Max)
Voltage - Breakdown (Min) 15.5V
Voltage - Clamping (Max) @ Ipp 26V
Current - Peak Pulse (10/1000µs) 47.5A (8/20µs)
Power Line Protection No
Applications USB 2.0, USB 3.0
Capacitance @ Frequency 0.8pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 0402 (1006 Metric)
Supplier Device Package 2-X3DFN (1x0.6)
Base Product Number ESDL4151
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names ,488-ESDL4151MX4T5GDKR,488-ESDL4151MX4T5GTR,ESDL4151MX4T5G-ND,488-ESDL4151MX4T5GCT
Standard Package 8,000
Win Source Part Number 960565-ESDL4151MX4T5G
Ultra Librarian 3D Model Ultra Librarian ESDL4151MX4T5G CAD Model

Description

The ESDL4151MX4T5G from ON Semiconductor is a state-of-the-art ESD protection device, meticulously designed to safeguard sensitive electronic components from electrostatic discharge (ESD). This component is essential in modern electronics where high-speed data lines and sensitive circuits are prone to damage from ESD events, which can occur during manufacturing, handling, or even during the product's normal operation.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that even the most sensitive circuits are protected against the transient voltages caused by ESD.
  • Low Capacitance: With its ultra-low capacitance design, it is particularly suited for high-speed data lines, as it minimizes signal attenuation and preserves signal integrity.
  • Fast Response Time: The ESDL4151MX4T5G reacts in a matter of nanoseconds to ESD strikes, providing immediate protection to the connected circuitry.
  • Small Package: Housed in a compact SOD-882 package, it is ideal for space-constrained applications.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, this ESD protection device is built to meet high reliability standards.

Applications

ON Semiconductor's ESDL4151MX4T5G is versatile and can be used in a wide range of applications, including:

  • USB interfaces
  • HDMI ports
  • DisplayPort connections
  • High-speed data lines in consumer electronics
  • Portable electronics such as smartphones, tablets, and laptops
  • Industrial controls and automation systems

Product Specifications

The device features a breakdown voltage of 5.5 V, a maximum clamping voltage, and a low leakage current, making it an excellent choice for protecting voltage-sensitive components. It is RoHS compliant and is characterized for operation from -40°C to +125°C, ensuring performance across a wide range of environmental conditions.

Conclusion

The ESDL4151MX4T5G from ON Semiconductor represents a robust solution for ESD protection in electronic systems. Its combination of low capacitance, fast response time, and compact form factor make it an ideal choice for designers looking to enhance the durability and longevity of their products without compromising on performance or space.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1379 $57.9180
1,025+ $0.1132 $116.0300
1,580+ $0.1097 $173.3260
2,180+ $0.1062 $231.5160
2,820+ $0.1026 $289.3320
3,770+ $0.0919 $346.4630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess