EN
  • EN
  • DE

BF26214-20B

Part No BF26214-20B
Manufacturer JKL Components Corp.
Catalog Lamps - Cold Cathode Fluorescent (CCFL) UV
Description CCFL WH LAMP 1150V 5MA 2.6X214MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type CCFL, Tri-Phosphor RGB White Lamp
Voltage 1150V (Start), 460V (Operating)
Current 5 mA
Output 30000 cd/m2
Size / Dimension 2.6mm x 214mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565162-BF26214-20B
Ultra Librarian 3D Model Ultra Librarian BF26214-20B CAD Model

Description

N

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 3X160MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1700V 5MA 2X218MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1175V 5MA 2.6X230MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1350V 5MA 3X300MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1150V 5MA 2.6X214MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1300V 5MA 2.6X188MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 730V 5MA 2.2X140MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1300V 5MA 2.6X250MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1140V 5MA 2.2X180MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess